EN
  • EN
  • DE

AD9213BBPZ-10G

Part No AD9213BBPZ-10G
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 192BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 192-BGA-ED (12x12)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -20°C ~ 115°C
Mounting Surface Mount
Package 192-LFBGA Exposed Pad
Case / Package 192-BGA-ED (12x12)
Family Name AD9213
MSL Level 3 (168 Hours)
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909999-AD9213BBPZ-10G
Ultra Librarian 3D Model Ultra Librarian AD9213BBPZ-10G CAD Model

Description

Introducing the AD9213BBPZ-10G from Analog Devices Inc.

The AD9213BBPZ-10G is a high-performance, 10-GSPS (gigasamples per second), 14-bit analog-to-digital converter (ADC) that is designed to meet the demanding requirements of high-speed data acquisition systems. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this ADC is part of their extensive portfolio of data conversion products.

Key Features

  • High Sampling Rate: With a sampling rate of 10 GSPS, the AD9213BBPZ-10G is ideal for applications requiring ultra-fast data conversion, such as high-speed instrumentation, medical imaging, and communication systems.
  • 14-Bit Resolution: The 14-bit resolution ensures excellent dynamic range and signal-to-noise ratio, making it suitable for capturing high-fidelity signals in noise-sensitive applications.
  • Wide Input Bandwidth: The device features an exceptionally wide input bandwidth that supports RF sampling in multi-GHz range, allowing direct digitization of high-frequency signals.
  • On-Chip Digital Signal Processing: Integrated digital signal processing (DSP) functions, such as decimation and digital down-conversion, reduce data rates and simplify the digital interface.
  • Flexible Interface: The ADC provides a JESD204B-compatible serial output interface, which simplifies board design and helps to minimize the number of data I/O lines.
  • Power Efficiency: Designed with power efficiency in mind, the AD9213BBPZ-10G offers a balance between high-speed performance and power consumption, making it suitable for power-sensitive applications.

Applications

The AD9213BBPZ-10G is engineered to support a wide range of applications, such as:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Electronic warfare and radar systems
  • Medical imaging equipment
  • Test and measurement instruments

With its robust feature set and exceptional performance, the AD9213BBPZ-10G from Analog Devices Inc. represents a state-of-the-art solution for professionals seeking to push the boundaries of high-speed signal processing and data conversion.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,619.4030 $2,619.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess