EN
  • EN
  • DE

AD9215BCPZ-65

Part No AD9215BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 65MSPS 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 198675-AD9215BCPZ-65
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9215BCPZ-65 CAD Model

Description

AD9215BCPZ-65: High-Performance ADC from Analog Devices Inc.

The AD9215BCPZ-65 is a state-of-the-art analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading manufacturer in high-performance integrated circuits. This particular model is designed for applications requiring high bandwidth and dynamic range, and it is a perfect fit for advanced digital data acquisition systems, medical imaging, communication systems, and instrumentation.

Key Features:

  • Resolution: The AD9215BCPZ-65 boasts a 10-bit resolution, which allows it to accurately digitize analog signals with fine detail.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals, making it suitable for a broad range of high-frequency applications.
  • Input Bandwidth: It features a wide analog input bandwidth that supports IF (Intermediate Frequency) sampling, providing versatility in signal acquisition.
  • Power Consumption: Designed with power efficiency in mind, the AD9215BCPZ-65 consumes a minimal amount of power, which is critical for portable and battery-operated devices.
  • Output Format: The device offers a flexible parallel LVDS (Low Voltage Differential Signaling) output, which ensures high-speed data transfers with reduced noise.
  • Package: It is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which saves valuable board space without compromising on performance.

Applications:

The AD9215BCPZ-65 is ideal for a variety of demanding applications, including:

  • Wireless and wired broadband communications
  • High-speed data acquisition systems
  • Medical imaging, such as MRI and CT scanners
  • Test and measurement equipment
  • Radar and satellite communication systems

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9215BCPZ-65 is no exception. This ADC not only delivers high-speed performance but also ensures accuracy and consistency in signal conversion, making it a trusted choice for professionals in various high-tech industries.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance with integration into your next project.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8307 $83.6614
3+ $34.3226 $102.9678
5+ $33.2500 $166.2500
7+ $32.1774 $225.2418
9+ $31.1049 $279.9441
11+ $27.8871 $306.7581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess