EN
  • EN
  • DE

AD9253BCPZ-125

Part No AD9253BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad, 14-Bit, 80 MSPS/105 MSPS/125 MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1139029-AD9253BCPZ-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD9253
Introduction Date October 04, 2011
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9253BCPZ-125 CAD Model

Description

Product Overview: AD9253BCPZ-125 by Analog Devices Inc.

The AD9253BCPZ-125 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is a part of the AD9253 series, which is known for its exceptional balance of high speed and resolution, making it an ideal choice for a wide range of demanding applications.

With a sampling rate of up to 125 MSPS (Mega-Samples Per Second), the AD9253BCPZ-125 provides precise digital representations of analog signals, which is critical in applications such as medical imaging, data acquisition systems, and communication infrastructure. Its high-speed serial interface, utilizing the JESD204B standard, allows for efficient data transfers, reducing the number of data lines required and simplifying PCB layout.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it suitable for space-constrained applications. The AD9253BCPZ-125 operates over a wide temperature range and is designed to maintain its accuracy and performance under varying conditions.

Key features of the AD9253BCPZ-125 include:

  • High Resolution: 14-bit resolution ensures detailed and accurate digital outputs.
  • High Sampling Rate: Capable of sampling at rates up to 125 MSPS, it is well-suited for high-speed signal processing.
  • Low Power Consumption: Designed for power efficiency, it supports demanding applications without excessive power draw.
  • Digital Signal Processing: Features such as a digital down-converter with programmable decimation and a wideband digital filter to enhance performance.
  • Integrated Features: Includes an on-chip voltage reference and sample-and-hold circuit, simplifying the design and reducing external component requirements.
  • Serial Interface: Utilizes the JESD204B interface for high-speed data transfer.

Whether for instrumentation, radar systems, or digital beamforming, the AD9253BCPZ-125 is engineered to deliver high-fidelity, high-speed analog-to-digital conversion with the reliability and innovation expected from Analog Devices Inc. Its combination of features ensures that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.3223 $115.3223
2+ $111.6022 $223.2044
3+ $107.8821 $323.6463
4+ $96.7219 $386.8876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,989 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess