EN
  • EN
  • DE

LTC4364IDE-2#PBF

Part No LTC4364IDE-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Other Names LTC4364IDE-2#PBF,-2735-LTC4364IDE-2#PBF,505-LTC4364IDE-2#PBF,LTC4364IDE2PBF
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1301581-LTC4364IDE-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364IDE-2#PBF CAD Model

Description

Product Overview: LTC4364IDE-2#PBF from Analog Devices Inc.

The LTC4364IDE-2#PBF is a robust surge stopper and power supply protection component designed and manufactured by Analog Devices Inc. This advanced device ensures the safety and stability of sensitive electronics by protecting against high voltage surges, overcurrent events, and reverse battery conditions. It is an essential component for applications that demand reliable operation under harsh electrical environments.

Key Features

  • Wide Operating Voltage Range: The LTC4364IDE-2#PBF operates over a broad voltage range, typically from 4V to 80V, making it versatile for various applications.
  • Overvoltage Protection: The device provides reliable overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistance during transient overvoltage events, thus limiting the output voltage.
  • Overcurrent Protection: It features adjustable overcurrent protection using a sense resistor to monitor the current. This ensures that the system is safeguarded against excessive currents that could potentially cause damage.
  • Reverse Battery Protection: The LTC4364IDE-2#PBF also protects against reverse battery installation, which can be critical in preventing damage to the power supply and connected components.
  • Low Quiescent Current: It has a low quiescent current draw, which is beneficial for power-sensitive applications.
  • Robustness: The device is designed to withstand and control during fault conditions like overvoltage, overcurrent, and reverse battery without the need for fuses or other external protection devices.

Applications

The LTC4364IDE-2#PBF is ideal for a wide range of applications, including:

  • Automotive and industrial systems
  • Avionics and military applications
  • Portable and battery-operated equipment
  • Telecommunications infrastructure
  • Medical devices with stringent power supply requirements

With its compact design, the LTC4364IDE-2#PBF comes in a 14-lead DFN package, offering a space-saving solution for printed circuit boards. Its rugged construction and comprehensive protection features make it a reliable choice for engineers looking to safeguard their electronic systems against unpredictable and potentially damaging electrical transients.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9624 $54.8120
12+ $8.9948 $107.9376
18+ $8.7137 $156.8466
24+ $8.4326 $202.3824
31+ $8.1516 $252.6996
42+ $7.3083 $306.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess