EN
  • EN
  • DE
  • IT

AD9265BCPZRL7-80

Part No AD9265BCPZRL7-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad, CSP
Case / Package 48-LFCSP-VQ (7x7)
Family Name AD9265
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Other Part Number AD9265BCPZRL7-80-ND, AD9265BCPZRL7-80CT, AD9265BCPZRL7-80TR, AD9265BCPZRL7-80DKR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910021-AD9265BCPZRL7-80
Ultra Librarian 3D Model Ultra Librarian AD9265BCPZRL7-80 CAD Model

Description

Product Overview: AD9265BCPZRL7-80 by Analog Devices Inc.

The AD9265BCPZRL7-80 is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC operates at a 80 MSPS (Mega Samples Per Second) conversion rate, making it suitable for a wide range of demanding applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: The AD9265 boasts a 16-bit resolution, providing high precision and dynamic range for the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS, it captures high-frequency signals with accuracy, ensuring no detail is lost in the conversion process.
  • Input Type: It features a differential input, which enhances noise immunity and is critical for maintaining signal integrity in noisy environments.
  • Power Efficiency: Designed with power efficiency in mind, the AD9265 offers a low power consumption which is crucial for portable and battery-powered applications.
  • Package: The product comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-saving and ideal for dense circuit board layouts.
  • Interface: It includes a serial LVDS (Low-Voltage Differential Signaling) output, which minimizes the number of data I/O lines and reduces the complexity of the system design.

Applications

The AD9265BCPZRL7-80 is versatile and can be integrated into various high-speed signal processing systems, including:

  • Wireless and wired broadband communication
  • Radar and satellite subsystems
  • Test and measurement equipment
  • Medical imaging systems such as MRI and CT scanners
  • Professional video and digital camera systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9265BCPZRL7-80 is built to meet the highest industry standards, ensuring long-term performance and stability in critical systems. Customers can trust that this ADC will provide consistent and reliable data conversion in their high-performance applications.

Overall, the AD9265BCPZRL7-80 is an excellent choice for designers looking for an ADC that combines high-speed operation, precision, and power efficiency in a compact package.

You May Also Be Interested in

Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.1234
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.1641
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $19.9526
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $9.3760

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess