EN
  • EN
  • DE

AD9269BCPZ-40

Part No AD9269BCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 20/40/65/80 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 16BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9269
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139039-AD9269BCPZ-40
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9269BCPZ-40 CAD Model

Description

The AD9269BCPZ-40 is a high-performance, dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC operates at a 40 MSPS (Mega-Samples Per Second) conversion rate, which allows for precise digitization of high-frequency analog signals, making it an ideal choice for medical imaging, communications, and data acquisition systems.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS, the AD9269BCPZ-40 can handle high-speed signals without compromising the integrity of the data.
  • Dual-Channel: The dual-channel configuration enables simultaneous sampling of two analog signals, which is critical for applications that require channel matching and timing accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low power consumption mode, reducing the power draw when full performance is not required.
  • Signal-to-Noise Ratio (SNR): It provides excellent SNR performance, which is essential for maintaining signal fidelity during the conversion process.
  • Integrated Features: The ADC includes an on-chip voltage reference and sample-and-hold circuit, which simplifies the design and reduces external component requirements.
  • Serial Interface: The device supports a serial LVDS (Low-Voltage Differential Signaling) output interface, facilitating high-speed data transfer with reduced noise.

Applications:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Radar and Satellite Antenna Arrays

The AD9269BCPZ-40 is packaged in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), which minimizes the footprint on the circuit board and is suitable for space-constrained applications. With its advanced features and robust performance, the AD9269BCPZ-40 from Analog Devices Inc. is a versatile ADC solution that meets the needs of demanding high-speed signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess