EN
  • EN
  • DE
  • IT

AD9284BCPZ-250

Part No AD9284BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, 250 MSPS, 1.8 V Dual Analog-to-Digital Converter (ADC) | IC ADC 8BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 8
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Family Part Number AD9284
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139050-AD9284BCPZ-250
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9284BCPZ-250 CAD Model

Description

Product Overview: AD9284BCPZ-250 by Analog Devices Inc.

The AD9284BCPZ-250 is a high-performance, dual-channel, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC operates at a conversion rate of 250 MSPS (mega samples per second), providing precise and rapid data conversion for a variety of demanding applications, including wireless communication, instrumentation, and radar systems.

Constructed with Analog Devices' proprietary high-speed, high-performance processes, the AD9284BCPZ-250 is designed for sampling fast input signals with high fidelity. It is particularly well-suited for applications where space and power efficiency are critical, thanks to its compact 32-lead LFCSP (Lead Frame Chip Scale Package) and low power consumption.

Key Features:

  • High-Speed Operation: With a sampling rate of 250 MSPS, this ADC is capable of converting high-frequency signals with excellent dynamic performance.
  • Resolution: The 8-bit resolution ensures that the digital output closely matches the analog input, providing accurate and detailed signal representation.
  • Dual-Channel: The two independent ADC channels allow for simultaneous sampling of different signals, which is advantageous in multi-channel systems.
  • Low Power Consumption: The device is optimized for low power operation, which helps reduce system power requirements and heat generation.
  • Integrated Features: It includes features such as an internal voltage reference and a duty cycle stabilizer, which contribute to its robust performance and ease of integration into various systems.
  • Packaging: Offered in a space-saving 32-lead LFCSP, making it ideal for compact designs where board space is at a premium.

Applications:

  • Wireless Communications
  • Instrumentation and Test Equipment
  • Radar and Satellite Systems
  • Medical Imaging Devices
  • Data Acquisition Systems

The AD9284BCPZ-250 exemplifies Analog Devices Inc.'s commitment to delivering superior data conversion products that meet the rigorous requirements of high-speed signal processing. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1140 $82.1140
2+ $67.3756 $134.7512
3+ $65.2701 $195.8103
4+ $63.1646 $252.6584
5+ $61.0591 $305.2955
6+ $54.7427 $328.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess