EN
  • EN
  • DE

AD9371BBCZ

Part No AD9371BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description Dual differential transmitters | IC RF TXRX 196LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Type TxRx Only
Frequency 300MHz ~ 6GHz
Power - Output 7dbm
Serial Interfaces SPI
GPIO 19
Supply Voltage (V) 3.3V
Receiving Current 1A
Transmitting Current 1.1A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Family Part Number AD9371
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139059-AD9371BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9371BBCZ CAD Model

Description

The AD9371BBCZ is a highly integrated Radio Frequency (RF) transceiver offering dual-channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this transceiver is designed to support a wide range of applications including 3G/4G cellular base stations, phased array radar systems, electronic warfare, and satellite communications.

Key Features and Benefits

  • Wide Frequency Range: The AD9371 operates over a wide frequency range, covering 300 MHz to 6 GHz, which makes it versatile for various communication standards.
  • Dual-Channel Operation: With its dual receivers and transmitters, it supports two independent radio channels in a single chip, which reduces board space and system complexity.
  • Highly Integrated Solution: The integration of RF front end, synthesizers, and digital signal processing reduces the number of external components required, leading to a simplified design and lower system cost.
  • Configurability: The device features a highly configurable transceiver, which allows for a wide range of user programmability, adapting to different system requirements.
  • Performance: It delivers high performance with features such as a 100 MHz RF bandwidth, excellent noise figure, and dynamic range, ensuring reliable communication in challenging environments.

Applications

The AD9371BBCZ is suitable for a variety of applications, including:

  • Wireless Infrastructure (3G/4G, LTE)
  • Phased Array Radar Systems
  • Electronic Warfare Systems
  • Satellite Communications
  • General-Purpose RF Applications

With its exceptional integration, performance, and flexibility, the AD9371BBCZ from Analog Devices Inc. is an ideal choice for next-generation wireless infrastructure and defense-related RF systems. Its ability to simplify RF system design while providing high performance makes it a go-to option for engineers and designers seeking to create advanced communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $210.3451 $210.3451
2+ $188.5853 $377.1706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess