EN
  • EN
  • DE

ADS8321E

Part No ADS8321E
Manufacturer Burr-Brown (TI)
Catalog Hard To Find
Description 16-Bit, High Speed, MicroPower Sampling ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1142002-ADS8321E
Manufacturer Homepage www.ittcannon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8321E CAD Model

Description

The ADS8321 is a 16-bit, 250-kSPS analog-to-digital converter (ADC) from Texas Instruments (formerly Burr-Brown). It is a high-performance ADC designed for precision data acquisition applications. The device utilizes a successive approximation register (SAR) architecture, providing a combination of high speed and high resolution.

Applications:

  • Data Acquisition Systems: Used for precise measurement and conversion of analog signals in industrial and scientific data acquisition systems.
  • Medical Instrumentation: Employed in medical devices for accurate signal capture, such as ECG and EEG systems.
  • Process Control: Used in industrial process control systems for monitoring and controlling analog parameters like temperature, pressure, and flow.
  • ATE (Automated Test Equipment): Found in testing and measurement equipment for digitizing analog signals with high accuracy.
  • Power Monitoring: Used in power monitoring applications to measure voltage, current, and power consumption with high resolution.

Features:

  • 16-Bit Resolution: Provides high-resolution conversion of analog signals.
  • 250-kSPS Throughput: Offers a fast sampling rate for capturing dynamic signals.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.
  • Low Power Consumption: Designed for power-sensitive applications.
  • Serial Interface: Uses a serial interface for easy communication with microcontrollers and processors.

Benefits:

  • High Accuracy: 16-bit resolution ensures precise conversion of analog signals.
  • Fast Conversion Speed: 250-kSPS throughput allows for capturing rapidly changing signals.
  • Simplified Design: Single supply operation reduces the complexity of power supply requirements.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
  • Easy Integration: Serial interface simplifies communication with digital systems.

Additional Details:

The ADS8321 typically operates from a 2.7V to 5.5V supply. It features a serial interface, usually SPI, for communication. Its low power consumption is achieved through careful circuit design and power-down modes. This ADC often includes internal reference buffers, which can simplify external component requirements. The device's high linearity and low noise contribute to its overall high performance. It is available in a small package, making it suitable for space-constrained applications. The ADS8321 is a popular choice for applications requiring a balance of high resolution, speed, and low power consumption.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess