EN
  • EN
  • DE

AD9380KSTZ-100

Part No AD9380KSTZ-100
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog/HDMI Dual-Display Interface / Dual Display Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172333-AD9380KSTZ-100
Popularity Medium
Supply and Demand Status Balance
Family Name AD9380
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9380KSTZ-100 CAD Model

Description

The AD9380KSTZ-100 is a feature-rich interface IC designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is specifically engineered to provide a seamless bridge between analog and digital video signals, making it an indispensable component in the realm of advanced video processing applications.

Key Features:

  • High-Quality Conversion: The AD9380KSTZ-100 boasts an integrated triple 8-bit analog-to-digital converter (ADC) with a sampling rate of up to 170 MSPS, ensuring high-quality conversion of analog RGB or component video signals into digital form.
  • Dual-Mode Input: It supports both analog VGA and digital DVI/HDMI inputs, enabling it to handle a wide range of video sources. This dual-mode functionality makes the IC highly versatile for multiple display applications.
  • On-Chip HDCP: With an on-chip High-bandwidth Digital Content Protection (HDCP) key storage, the AD9380KSTZ-100 is capable of managing digital rights and preventing unauthorized copying of digital audio and video content.
  • Integrated Equalizer: The built-in programmable cable equalizer enables the reception of high-quality video signals over long cable runs, reducing signal degradation and ensuring optimal performance.
  • Audio Support: In addition to video, this IC also supports the reception and processing of digital audio, making it a comprehensive solution for multimedia interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9380KSTZ-100 maintains low power consumption, making it suitable for energy-sensitive applications.

Applications:

The AD9380KSTZ-100 is ideal for a variety of high-performance video applications, including:

  • Advanced Television Sets
  • Professional Video Editing and Production Equipment
  • High-Resolution Computer Monitors
  • Projectors
  • Video Capture Devices

With its robust design, comprehensive feature set, and Analog Devices Inc.'s reputation for quality, the AD9380KSTZ-100 is the perfect choice for designers looking to create cutting-edge video systems that require reliable analog and digital interfacing capabilities.

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
EPCOS (TDK)
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0139 $60.0834
15+ $8.2167 $123.2505
22+ $7.9603 $175.1266
30+ $7.7039 $231.1170
39+ $7.4463 $290.4057
52+ $6.6759 $347.1468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess