EN
  • EN
  • DE

AD9432BST-80

Part No AD9432BST-80
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 12-Bit, 80 MSPS/105 MSPS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139071-AD9432BST-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9432BST-80 CAD Model

Description

The AD9432BST-80 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that demand high-speed data acquisition and exceptional dynamic performance. This ADC operates at a conversion rate of up to 80 MSPS (Mega Samples Per Second), providing the precision and speed required for advanced digital signal processing (DSP) applications.

Key Features

  • Resolution: 12-bit accuracy ensures fine detail in captured signals, enabling the detection of subtle nuances in complex waveforms.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS, the AD9432BST-80 is well-suited for high-frequency signal processing tasks in communications, radar systems, and imaging technologies.
  • Input Bandwidth: A wide analog input bandwidth allows the ADC to process signals with high-frequency components, making it versatile for a range of applications.
  • Low Power Consumption: Despite its high performance, the device is designed for efficient power use, helping to minimize thermal issues and extend the life of battery-powered systems.
  • Output Format: The converter provides a parallel LVDS (Low-Voltage Differential Signaling) output, which reduces noise and allows for high-speed data transfers.
  • Reference Voltage: An external reference voltage input gives users flexibility in setting the full-scale range of the ADC to match specific application requirements.

Applications

The AD9432BST-80 is versatile and can be used in various high-speed data acquisition systems, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Wireless Infrastructure

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9432BST-80 is no exception. It is built to meet the rigorous standards required for industrial and commercial applications. Additionally, Analog Devices provides comprehensive technical support and documentation, ensuring that designers can take full advantage of the ADC's capabilities in their projects.

Overall, the AD9432BST-80 from Analog Devices Inc. represents a blend of high-speed, precision, and efficiency, making it an excellent choice for professionals seeking a robust ADC solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Mini-Circuits
RF Transformer
Lowest to $5.7750
Micrel
Lowest to $9.8522
Xilinx Inc.
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess