EN
  • EN
  • DE

AD9483KS-140

Part No AD9483KS-140
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Triple 8-Bit, 140 MSPS A/D Converter / 3-Channel Triple ADC Flash 140Msps 8-bit Parallel 100-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172348-AD9483KS-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9483
Introduction Date December 04, 1998
ECCN EAR99
Country of Origin China, Ireland, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9483KS-140 CAD Model

Description

Analog Devices AD9483KS-140: High-Speed 8-Bit A/D Converter

The AD9483KS-140 by Analog Devices Inc. is a state-of-the-art 8-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and performance. Designed to meet the rigorous demands of high-speed signal processing applications, this ADC operates at a conversion rate of up to 140 MSPS (Mega Samples Per Second), making it an ideal choice for a wide range of uses, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features:

  • High-Speed Performance: With a sampling rate of 140 MSPS, the AD9483KS-140 enables the capture of high-frequency signals with great fidelity.
  • Resolution: The 8-bit resolution of this ADC ensures a fine quantization of the input signal, providing a detailed digital representation of the analog input.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9483KS-140 is designed for efficiency, with a low power consumption that makes it suitable for power-sensitive applications.
  • Easy Interface: The device features a parallel output interface that allows for straightforward connectivity with DSPs and microprocessors.
  • On-Chip Reference: The inclusion of an internal reference voltage simplifies the design process by reducing the number of external components required.
  • Flexible Input Range: The AD9483KS-140 supports a variety of input ranges, providing versatility in accommodating different signal amplitudes.

Applications:

The AD9483KS-140 is well-suited for applications that require high-speed data conversion without sacrificing accuracy or power efficiency. Its robust design and performance characteristics make it an excellent choice for:

  • Communications (IF Sampling Receivers, Digital Receivers)
  • Medical Imaging (CT scanners, Digital X-Ray)
  • Professional Video
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment

The AD9483KS-140 comes in a compact package and is supported by Analog Devices' reputation for delivering high-quality components that push the boundaries of performance and reliability. As a result, this ADC is a go-to solution for engineers looking to enhance the speed and accuracy of their digital data acquisition.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2727 $55.6362
14+ $7.6084 $106.5176
21+ $7.3707 $154.7847
29+ $7.1329 $206.8541
37+ $6.8951 $255.1187
49+ $6.1818 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess