EN
  • EN
  • DE

AD9517-4BCPZ

Part No AD9517-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12-Output Clock Generator with Integrated 1.6 GHz VCO / Clock Generator 0MHz to 250MHz-IN 2950MHz-OUT 48-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172350-AD9517-4BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9517-4
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9517-4BCPZ CAD Model

Description

AD9517-4BCPZ Clock Generator by Analog Devices Inc.

The AD9517-4BCPZ is a highly integrated clock generator from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional performance in synchronization and clock distribution. This device is particularly well-suited for applications that demand high precision and reliability, such as telecommunications, data communications, and complex imaging systems.

This versatile clock generator features a multi-output clock distribution function, coupled with an on-chip phase-locked loop (PLL) with voltage-controlled oscillator (VCO). The AD9517-4BCPZ provides low jitter and phase noise performance, which is critical for high-speed digital systems where timing accuracy is paramount.

Key features of the AD9517-4BCPZ include:

  • A wide operating temperature range, making it suitable for industrial and harsh environment applications.
  • Multiple outputs that can be configured to provide different clock frequencies, thus reducing the need for additional clocking components.
  • Integrated LVPECL, LVDS, and CMOS outputs, offering flexibility in interfacing with various logic families.
  • An easy-to-use software interface that simplifies the configuration process, enabling rapid system development and deployment.
  • Support for both external and internal reference clock sources, allowing for versatility in system design and redundancy.

The device is packaged in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) marked as BCPZ, ensuring a minimal footprint on the system board. This package is optimized for thermal performance and space-saving, which is essential for modern, dense electronic assemblies.

As part of Analog Devices Inc.'s commitment to quality, the AD9517-4BCPZ is manufactured to meet the highest industry standards. It provides a reliable and efficient solution for system designers looking to enhance the performance of their applications with a cutting-edge clock distribution and synchronization solution.

Whether you're designing a high-speed data converter system, a networking infrastructure, or an advanced radar platform, the AD9517-4BCPZ by Analog Devices Inc. is an excellent choice to meet your clock generation needs.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4047 $67.2141
7+ $18.3841 $128.6887
10+ $17.8089 $178.0890
14+ $17.2349 $241.2886
18+ $16.6597 $299.8746
24+ $14.9365 $358.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess