EN
  • EN
  • DE

AD9518-4BCPZ

Part No AD9518-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 6CH 1.8GHZ 48LFCSP / Clock Generator, Fanout Distribution IC 1.8GHz 48-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 1.8GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD9518-4
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 6 (Time on Label)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859812-AD9518-4BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9518-4BCPZ CAD Model

Description

AD9518-4BCPZ Clock Generator from Analog Devices Inc.

The AD9518-4BCPZ is a versatile clock generator IC designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to provide a multi-output clock distribution function with low phase noise performance, making it an ideal choice for a wide range of applications, including wireless infrastructure, instrumentation, and communication systems.

This clock generator features six LVPECL outputs, two LVDS outputs, and five LVTTL outputs, offering a high degree of flexibility for system designers. The device is capable of generating a stable and precise clock signal, which is critical for maintaining data integrity and synchronization across digital systems. The AD9518-4BCPZ supports a wide range of input frequencies and can generate multiple clock outputs, allowing it to serve as the heart of a complex timing solution.

The integrated PLL (Phase-Locked Loop) of the AD9518-4BCPZ provides excellent phase noise performance, which is crucial for maintaining signal fidelity in sensitive RF and mixed-signal applications. The device also includes features such as programmable dividers, delay adjusters, and output drivers, which can be configured to meet specific design requirements through a serial interface.

Encased in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the AD9518-4BCPZ is designed for space-constrained environments while ensuring reliable thermal performance. The IC operates over an extended temperature range, making it suitable for industrial and commercial applications where environmental conditions may vary.

Key features of the AD9518-4BCPZ include:

  • High-quality clock signal generation
  • Multiple output types: LVPECL, LVDS, and LVTTL
  • Integrated PLL with low phase noise
  • Programmable output frequency range
  • Serial interface for easy configuration
  • Compact 64-lead LFCSP for space efficiency
  • Robust performance across various temperatures

As a product from Analog Devices Inc., a leader in the field of high-performance analog technology, the AD9518-4BCPZ is backed by the company's commitment to quality and reliability. This clock generator is a testament to ADI's expertise in delivering solutions that meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.1539 $167.1539
2+ $161.5822 $323.1644
3+ $144.8670 $434.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess