EN
  • EN
  • DE

AD9523BCPZ-REEL7

Part No AD9523BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC INTEGER-N CLCK GEN 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 72-LFCSP-VQ (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name AD9523
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9523BCPZ-REEL7TR, AD9523BCPZ-REEL7CT, AD9523BCPZ-REEL7-ND, AD9523BCPZ-REEL7DKR
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859814-AD9523BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9523BCPZ-REEL7 CAD Model

Description

Product Overview: AD9523BCPZ-REEL7

The AD9523BCPZ-REEL7 is a high-performance, multi-output clock generator from Analog Devices Inc. designed to meet the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems. This clock generator provides a low-jitter, low-phase noise clock distribution solution that is essential for system performance in high-speed communication systems.

Key Features:

  • Integrated PLL (Phase-Locked Loop): The device features a PLL with a VCO (Voltage-Controlled Oscillator) that operates at a frequency range of 2.45 GHz to 2.95 GHz, providing precise frequency synthesis and clock distribution.
  • Multiple Outputs: It offers up to 14 LVPECL (Low Voltage Positive Emitter-Coupled Logic) outputs, 2 LVDS (Low-Voltage Differential Signaling) outputs, and 2 CMOS outputs, allowing for a wide range of clocking configurations.
  • Low Jitter Performance: The AD9523BCPZ-REEL7 is designed to deliver a low jitter performance, which is critical for maintaining signal integrity in high-speed data communication.
  • Programmable Output Levels: Output voltage levels are programmable to ensure compatibility with various logic standards and to provide flexibility in system design.
  • Flexible Reference Inputs: The device supports differential or single-ended reference clock inputs, providing design versatility for different system architectures.
  • Power Efficiency: With its advanced design, this clock generator operates with high power efficiency, reducing the thermal footprint and power consumption of the system.

Applications:

  • Wireless and Wired Communication Infrastructure
  • High-speed ADCs and DACs
  • Digital Signal Processing (DSP)
  • Networking Equipment
  • Test and Measurement Systems

The AD9523BCPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) and is part of a tape and reel package, making it suitable for high-volume production. With its robust feature set and performance, the AD9523BCPZ-REEL7 is an ideal choice for engineers looking for a reliable clock generation and distribution solution.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4873 $58.9746
5+ $24.1947 $120.9735
7+ $23.4386 $164.0702
9+ $22.6825 $204.1425
12+ $21.9264 $263.1168
16+ $19.6582 $314.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess