EN
  • EN
  • DE

AD9524BCPZ-REEL7

Part No AD9524BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC INTEGER-N CLCK GEN 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input CMOS
Output HSTL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 1.71 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1013723-AD9524BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9524BCPZ-REEL7 CAD Model

Description

The AD9524BCPZ-REEL7 is a state-of-the-art clock generator developed by Analog Devices Inc., designed to meet the rigorous demands of high-performance communication systems. This device provides a multi-output clock distribution function with sub-picosecond jitter performance, ensuring precise timing for complex applications.

Key Features

  • Low Noise Phase-Locked Loop (PLL): The device incorporates a low noise PLL with a voltage-controlled oscillator (VCO) that ensures low phase noise and jitter for the output clocks, making it ideal for high-speed data converters, wireless infrastructure, and instrumentation applications.
  • Multiple Outputs: It features up to 14 user-configurable clock outputs, enabling it to support various output frequencies and formats, including LVPECL, LVDS, and CMOS levels.
  • Wide Frequency Range: The VCO operates over a wide frequency range, accommodating various input reference frequencies and producing a wide range of output frequencies to cater to diverse system requirements.
  • Programmable: Users can program the device through a serial interface, allowing for easy integration and customization within a system design.
  • Integrated EEPROM: With its integrated EEPROM, the AD9524BCPZ-REEL7 can store user-defined configurations, simplifying the management of settings and reducing system initialization time.

Applications

Due to its versatility and performance, the AD9524BCPZ-REEL7 is suitable for a wide range of applications, including:

  • Wireless and Wired Communication Infrastructure
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Networking Equipment

Package and Availability

The AD9524BCPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The device is provided in tape and reel packaging, which facilitates efficient handling and manufacturing processes, making it an excellent choice for mass production requirements.

With its exceptional performance and flexibility, the AD9524BCPZ-REEL7 from Analog Devices Inc. stands out as a premier solution for clock generation and distribution in high-performance electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5743 $67.8715
11+ $11.1379 $122.5169
17+ $10.7899 $183.4283
23+ $10.4418 $240.1614
29+ $10.0938 $292.7202
39+ $9.0496 $352.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess