EN
  • EN
  • DE

AD9542BCPZ-REEL7

Part No AD9542BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNCH/ADAPTIVE CLOCK 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features IC 48-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name AD9542
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9542BCPZ-REEL7TR, AD9542BCPZ-REEL7-ND, 505-AD9542BCPZ-REEL7DKR, 505-AD9542BCPZ-REEL7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910039-AD9542BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9542BCPZ-REEL7 CAD Model

Description

The AD9542BCPZ-REEL7 is a high-performance, multi-output network clock generator and synchronization device from Analog Devices Inc. that provides an ideal solution for network synchronization and timing. This device is designed to meet the stringent requirements of communication infrastructure, high-speed data converters, and other applications demanding high performance and precise timing.

Featuring a dual-loop architecture, the AD9542BCPZ-REEL7 ensures robust synchronization to a variety of reference inputs, such as 1 PPS (Pulse Per Second) signals, and GPS or GNSS references. The device can lock to these references with exceptional accuracy, making it perfect for applications that cannot tolerate timing errors, like 4G/5G wireless networks, data centers, and high-frequency trading platforms.

The AD9542BCPZ-REEL7 comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Its packaging is provided in a reel, denoted by the 'REEL7' suffix, which is suitable for automated high-volume production environments.

With its integrated Digital PLL (Phase-Locked Loop), the device can generate multiple low-jitter clock outputs, which can be configured for various frequencies to support a range of components and systems. This flexibility makes it a versatile choice for designers looking to standardize their clock generation across multiple product lines.

Additionally, the AD9542BCPZ-REEL7 features a programmable loop filter and dynamic digital holdover and hitless switching, ensuring seamless operation even when the reference signal is disrupted. The built-in state machine enables autonomous operation after initial configuration, reducing the need for ongoing management from a host processor.

Overall, the AD9542BCPZ-REEL7 from Analog Devices Inc. represents a state-of-the-art solution for network synchronization, offering high precision, flexibility, and reliability for the most demanding applications in telecommunications and data management.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4948 $51.9584
19+ $5.3291 $101.2529
30+ $5.1626 $154.8780
41+ $4.9960 $204.8360
52+ $4.8295 $251.1340
70+ $4.3299 $303.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess