EN
  • EN
  • DE

AD9551BCPZ-REEL7

Part No AD9551BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN TRANSLATOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Type Clock Generator
Input Crystal
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 900MHz
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 126745-AD9551BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9551BCPZ-REEL7 CAD Model

Description

Product Overview: AD9551BCPZ-REEL7

The AD9551BCPZ-REEL7 is a state-of-the-art clock generator and translator from Analog Devices Inc., designed to provide a high-performance solution for a wide range of applications requiring precise frequency synthesis and clock distribution. This integrated circuit is part of Analog Devices' extensive clock and timing solutions, which are renowned for their reliability, accuracy, and flexibility.

Key Features:

  • Multi-Output Clock Generator: The device can generate multiple clock outputs, allowing it to serve a variety of subsystems simultaneously.
  • High Precision: It offers excellent jitter performance, which is critical for high-speed digital signal processing and communication systems.
  • Programmable Frequency: Users can program the output frequency through a serial interface, which provides versatility for different design requirements.
  • Automatic Synchronization: The AD9551BCPZ-REEL7 can automatically synchronize to an external reference clock, ensuring system timing integrity.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for portable and energy-sensitive applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.

Applications:

The AD9551BCPZ-REEL7 is versatile and can be used in various applications, including:

  • Wireless infrastructure (base stations, backhaul)
  • Wired communications (routers, switches, network infrastructure)
  • Test and measurement equipment
  • Data acquisition systems
  • High-performance computing

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The AD9551BCPZ-REEL7 is manufactured with stringent quality control processes, ensuring performance and reliability for critical applications. It is available in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process.

Ordering Information:

For ordering, the AD9551BCPZ-REEL7 comes in a tape and reel packaging, making it suitable for high-volume production environments. Detailed datasheets, reference designs, and technical support are available from Analog Devices to assist in the integration of this clock generator into your design.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess