EN
  • EN
  • DE

AD9558BCPZ

Part No AD9558BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK TRANSLATOR 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, HSTL, LVDS
Frequency - Max 1.25GHz
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9558
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713368-AD9558BCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9558BCPZ CAD Model

Description

The AD9558BCPZ is a highly integrated and versatile clock generator and translator from Analog Devices Inc., designed to meet the stringent requirements of communication infrastructure applications. This device offers a multi-service line card clock solution that is capable of synchronizing equipment with various input reference signals.

Key Features

  • Dual-Loop Clock Translator Architecture: The AD9558BCPZ incorporates a dual-loop clock translator architecture, which enables it to support two independent frequency translation operations simultaneously. This feature is critical for systems that need to maintain precise timing across different clock domains.
  • Multi-Input Reference Selection: With its ability to select from multiple input references, the AD9558BCPZ ensures that the system can switch between different timing sources seamlessly, enhancing reliability and flexibility in the event of reference failure or switchover scenarios.
  • Digitally Controlled Loop Bandwidth: The device provides a digitally controlled loop bandwidth for dynamic control of jitter transfer, wander, and holdover performance, allowing for fine-tuning to meet specific application requirements.
  • Output Clocks: The AD9558BCPZ generates output clocks that are synchronized to one of the selected inputs, making it an ideal choice for applications that require synchronized output frequencies.

Applications

The AD9558BCPZ is well-suited for a wide range of applications within the communication infrastructure sector. It is particularly useful in:

  • Network synchronization
  • SONET/SDH equipment
  • Wireless base station controllers
  • Transmission and switching equipment

Technical Specifications

The AD9558BCPZ operates over a wide temperature range and comes in a compact 64-lead LFCSP package, making it suitable for space-constrained applications. Its performance is characterized by low jitter generation and high clock frequency translation precision, which are essential for maintaining the integrity of high-speed communication signals.

Ordering Information

For those interested in integrating the AD9558BCPZ into their systems, it is available for order under the part number AD9558BCPZ. Detailed datasheets, technical documentation, and support are provided by Analog Devices Inc. to facilitate design-in and implementation.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7900 $59.5800
5+ $24.4432 $122.2160
8+ $23.6793 $189.4344
11+ $22.9154 $252.0694
14+ $22.1517 $310.1238
18+ $19.8600 $357.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess