EN
  • EN
  • DE
  • IT

AD9577BCPZ

Part No AD9577BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Clock Generator with Dual PLLs | IC CLK GEN PLL DUAL 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, PCI Express (PCIe), SONET/SDH
Input Clock, Crystal
Output LVCMOS, LVDS, LVPECL
Frequency - Max 637.5MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number AD9577
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139129-AD9577BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9577BCPZ CAD Model

Description

Product Overview: AD9577BCPZ from Analog Devices Inc.

The AD9577BCPZ is a highly integrated clock generator and distribution solution manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to provide a reliable and precise clocking solution for a wide array of applications, including communications infrastructure, networking, and industrial systems.

Key Features and Benefits

  • Dual PLL Design: The AD9577BCPZ features a dual Phase-Locked Loop (PLL) architecture, enabling it to generate multiple high-quality clock outputs with low jitter and phase noise characteristics.
  • Flexible Output Frequency Range: It supports a wide range of output frequencies, making it a versatile choice for various system requirements.
  • Programmable Outputs: The device offers programmable clock outputs that can be configured to match specific system needs, enhancing its adaptability to different applications.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies the design and reduces the need for external components, which can save board space and cost.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9577BCPZ operates with low power consumption, making it suitable for energy-sensitive applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The AD9577BCPZ is well-suited for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data storage systems
  • Industrial control systems
  • Test and measurement equipment

Technical Specifications

The AD9577BCPZ operates over an industrial temperature range and is available in a RoHS-compliant package. It requires a single power supply and provides a user-friendly interface for configuration and control. The device's performance and reliability are backed by Analog Devices Inc.'s commitment to high-quality semiconductor design and manufacturing.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28-SSOP
Lowest to $4.8972
Microchip Technology
Ethernet, SONET/SDH, Telecom IC 622.08MHz 1 Output 64-CABGA (9x9)
Lowest to $97.1642
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Renesas Electronics America
FBD, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 64-VFQFPN (9x9)
Lowest to $7.2762
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess