EN
  • EN
  • DE

AD9613-250EBZ

Part No AD9613-250EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL FOR AD9613-250 / AD9613 series 12 Bit 250M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 2
Number of Bits 12
Sampling Rate (Per Second) 250M
Data Interface SPI
Input Range 1.75Vpp
Power (Typ) @ Conditions 770mW @ 250MSPS
Utilized IC / Part AD9613
Supplied Contents Board(s)
Base Product Number AD9613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-AD9613-250EBZ,AD9613250EBZ
Standard Package 1
Win Source Part Number 1042890-AD9613-250EBZ
Ultra Librarian 3D Model Ultra Librarian AD9613-250EBZ CAD Model

Description

AD9613-250EBZ Dual ADC Evaluation Board by Analog Devices Inc.

The AD9613-250EBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD9613 dual analog-to-digital converter (ADC). This board provides an efficient and user-friendly platform for testing and assessing the features of the AD9613, which is renowned for its precision and speed in signal conversion applications.

Key Features of the AD9613-250EBZ:

  • High-Speed Dual ADC: The AD9613 is a dual, 12-bit ADC that operates at a maximum sampling rate of 250 MSPS, providing rapid and accurate data conversion for a wide range of applications.
  • On-Board Clocking: The evaluation board includes an on-board clock circuitry to generate the necessary clock signals for the ADC, simplifying the evaluation process and reducing the need for external components.
  • Flexible Input Options: The AD9613-250EBZ supports various input configurations, including single-ended and differential inputs, to accommodate different signal sources and testing scenarios.
  • Easy-to-Use Interface: The board connects to a PC via a high-speed USB interface, allowing for straightforward data capture and analysis with the provided software.
  • Comprehensive Software Support: Analog Devices Inc. offers a full suite of software tools that enable users to control the ADC, capture data, and perform detailed analysis of the ADC's performance.

Applications:

The AD9613-250EBZ is ideal for a variety of high-speed data acquisition systems, including:

  • Radar and satellite communication systems
  • Medical imaging equipment
  • Digital storage oscilloscopes
  • Wireless infrastructure

Overall, the AD9613-250EBZ evaluation board is a vital tool for engineers and designers who require a reliable and high-speed ADC solution. With its robust feature set and comprehensive support, the AD9613-250EBZ allows for a thorough assessment of the AD9613 ADC, ensuring that it meets the specific needs of advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess