EN
  • EN
  • DE

AD9618JR

Part No AD9618JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / Current Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1800V/µs
Gain Bandwidth Product 150 MHz
-3db Bandwidth 160 MHz
Current - Input Bias 45 µA
Voltage - Input Offset 500 µV
Current - Supply 31mA
Voltage - Supply Span (Min) 7 V
Voltage - Supply Span (Max) 7 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 23 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 40242-AD9618JR
Ultra Librarian 3D Model Ultra Librarian AD9618JR CAD Model

Description

AD9618JR High-Speed Operational Amplifier

The AD9618JR from Analog Devices Inc. is a high-performance operational amplifier designed for a wide range of applications, including telecommunications, test equipment, and data acquisition systems. This precision op-amp is renowned for its high speed, low noise, and exceptional signal fidelity, making it an ideal choice for professional-grade electronics where performance cannot be compromised.

Key Features:

  • High Speed: The AD9618JR boasts a fast settling time, ensuring quick response to changes in input signals. This makes it perfect for applications that require high-speed data processing and real-time analytics.
  • Low Distortion: With its low harmonic distortion, the AD9618JR preserves the integrity of the original signal, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Low Noise: The operational amplifier has a low noise figure, which minimizes background noise and enhances the signal-to-noise ratio. This feature is particularly beneficial in sensitive applications such as medical imaging and seismic monitoring.
  • High Output Drive: Capable of delivering high output currents, the AD9618JR can drive a wide range of loads, including capacitive loads, with ease.
  • Flexible Power Supply: The device operates over a wide range of power supply voltages, accommodating various system power requirements and simplifying power management.

Applications:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Professional audio equipment
  • Test and measurement instruments
  • Medical imaging devices
  • Seismic data processing equipment

The AD9618JR is available in a robust package that ensures reliable operation even in harsh environments. Its compatibility with standard manufacturing processes also makes it a convenient choice for mass production. As a product from Analog Devices Inc., a leader in high-performance analog technology, the AD9618JR represents a blend of cutting-edge design, precision engineering, and manufacturing excellence.

For engineers and designers seeking an operational amplifier that delivers speed, accuracy, and reliability, the AD9618JR is an exceptional choice that will meet and exceed the demands of the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1102 $63.7714
16+ $7.4751 $119.6016
24+ $7.2415 $173.7960
33+ $7.0078 $231.2574
43+ $6.7743 $291.2949
58+ $6.0735 $352.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess