EN
  • EN
  • DE

AD9625BBPZ-2.0

Part No AD9625BBPZ-2.0
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 196BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 196-LFBGA Exposed Pad
Case / Package 196-BGA-ED (12x12)
Family Name AD9625
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910049-AD9625BBPZ-2.0
Ultra Librarian 3D Model Ultra Librarian AD9625BBPZ-2.0 CAD Model

Description

Product Overview: AD9625BBPZ-2.0

The AD9625BBPZ-2.0 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional dynamic range and signal processing capabilities. It operates at a sampling rate of 2.0 GSPS (Giga-Samples Per Second), making it an ideal choice for advanced digital signal processing applications such as radar systems, satellite communications, and medical imaging equipment.

Key Features and Benefits

  • High Sampling Rate: With a sampling rate of 2.0 GSPS, the AD9625BBPZ-2.0 captures high-frequency signals with precision, enabling the capture of a wide bandwidth with minimal aliasing.
  • Resolution: The 12-bit resolution provides fine quantization levels, allowing for the accurate conversion of analog signals into digital data.
  • Input Bandwidth: The ADC features an input bandwidth that supports IF (Intermediate Frequency) sampling, which is critical for modern communication systems.
  • Signal-to-Noise Ratio (SNR): The device offers excellent SNR performance, which is essential for applications requiring high signal fidelity.
  • Low Power Consumption: Despite its high-speed operation, the AD9625BBPZ-2.0 is designed for low power consumption, which is beneficial for power-sensitive applications.
  • Output Data Flexibility: The ADC provides flexible output data interfaces, including LVDS (Low-Voltage Differential Signaling) and JESD204B, to accommodate various system design requirements.

Applications

The AD9625BBPZ-2.0 is suitable for a wide range of applications that require high-speed data acquisition and processing. It is particularly well-suited for:

  • Radar and satellite communication systems
  • High-speed data acquisition systems
  • Medical imaging devices, such as MRI and CT scanners
  • Test and measurement equipment
  • Digital storage oscilloscopes
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9625BBPZ-2.0 is no exception. It is manufactured with cutting-edge technology to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

For designers and engineers seeking an ADC that combines high-speed performance with precision and power efficiency, the AD9625BBPZ-2.0 from Analog Devices Inc. is an excellent choice that delivers on all fronts.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $824.7676 $824.7676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess