The UWD1V221MCL6GS is a radial lead type aluminum electrolytic capacitor manufactured by Nichicon. It is part of the UWD series, which is characterized by its low impedance and high ripple current capability. This makes it suitable for demanding applications such as power supplies and other circuits where efficient filtering is required.
Applications
- Switching power supplies
- DC-DC converters
- Inverters
- Noise filtering circuits
- Industrial electronic equipment
Features
- Low impedance
- High ripple current capability
- Radial lead type
- Wide operating temperature range (-40°C to +105°C)
- Long life
Benefits
- Improved filtering performance due to low impedance
- Efficient handling of high ripple currents
- Easy integration into circuit designs
- Reliable operation in high-temperature environments
- Extended operational lifespan
Specifications
The UWD1V221MCL6GS has a capacitance of 220μF and a voltage rating of 35V. It operates within a temperature range of -40°C to +105°C. Its key features include low ESR (Equivalent Series Resistance) and high ripple current handling capability. These characteristics make it ideal for applications requiring efficient filtering and stable performance. Refer to the Nichicon UWD series datasheet for detailed specifications on impedance, ripple current, and other critical parameters.
The radial lead construction simplifies mounting on PCBs. The robust design ensures dependable performance, making it a popular choice for engineers seeking high-quality components for power supply and filtering applications. The UWD series offers an optimal combination of performance, durability, and value.