EN
  • EN
  • DE

STC11L02B-35I-LSSOP20G

Part No STC11L02B-35I-LSSOP20G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344764-STC11L02B-35I-LSSOP20G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11L02B-35I-LSSOP20G CAD Model

Description

The STC11L02B-35I-LSSOP20G is a low-voltage microcontroller unit (MCU) manufactured by STC Microelectronics. It belongs to the STC11L series and is based on an enhanced 8051 core. This particular model is housed in an LSSOP20G (Lead Small Shrink Outline Package) which offers a compact surface mount solution. The 'L' in the part number signifies its low-voltage operation, making it suitable for battery-powered and energy-sensitive applications.

Applications

  • Portable medical devices
  • Low-power sensors
  • Wearable technology
  • Remote monitoring systems
  • Wireless communication devices
  • Smart card readers

Features

  • Low-Voltage Operation: Designed to operate at low voltages, typically 3.3V.
  • Enhanced 8051 Core: Improved performance and efficiency compared to standard 8051 microcontrollers.
  • 2KB Flash Memory: On-chip Flash memory for program storage.
  • LSSOP20G Package: Compact surface mount package for space-constrained designs.
  • I/O Ports: Multiple programmable Input/Output pins for interfacing with external peripherals.
  • Timers/Counters: Integrated timers for precise timing and counting applications.
  • UART: Integrated UART for serial communication with other devices.
  • Interrupts: Supports multiple interrupt sources for efficient event handling.
  • Watchdog Timer: Includes a watchdog timer to prevent system failures and ensure reliable operation.

Benefits

  • Energy Efficiency: Low-voltage operation minimizes power consumption.
  • Compact Size: The LSSOP20G package allows for smaller and more compact designs.
  • Cost-Effective: Provides a low-cost solution for many embedded applications.
  • Easy to Program: Compatible with standard 8051 programming tools and environments.
  • Reliable: Integrated watchdog timer enhances system reliability.
  • Versatile: Suitable for a wide range of low-power and portable applications.

Additional Details

The STC11L02B-35I-LSSOP20G microcontroller operates at a frequency of 35MHz. The low-voltage operation makes it an excellent choice for battery-powered applications where energy conservation is critical. The integrated UART simplifies communication with other devices. The timers can be used for various functions, such as generating PWM signals or measuring time intervals accurately. The Flash memory provides flexibility for program updates and customization. This MCU provides a balance of performance, low power consumption, and cost-effectiveness, making it a good fit for numerous embedded systems. It's designed to minimize standby current. The device is compliant with RoHS standards.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess