EN
  • EN
  • DE

AD9627BCPZ11-150

Part No AD9627BCPZ11-150
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 11B 150MSPS 64LFCSP / 11 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 11
Sampling Rate (Per Second) 150M
Data Interface SPI
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9627
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 910051-AD9627BCPZ11-150
Ultra Librarian 3D Model Ultra Librarian AD9627BCPZ11-150 CAD Model

Description

The AD9627BCPZ11-150 by Analog Devices Inc. is a state-of-the-art high-performance, 11-bit analog-to-digital converter (ADC) that operates at a conversion rate of 150 MSPS (mega samples per second). Designed for sampling fast analog signals, it is an ideal component for applications that demand high-speed data acquisition and processing, such as medical imaging, communications, and instrumentation.

Key Features:

  • High-Speed Performance: With a sampling rate of 150 MSPS, this ADC is capable of capturing high-frequency signals with precision, making it suitable for demanding applications.
  • Resolution: The 11-bit resolution ensures detailed and accurate digital representation of the input signal, providing fine granularity.
  • Low Power Consumption: The AD9627BCPZ11-150 is designed to operate efficiently, with reduced power consumption that benefits power-sensitive applications.
  • Input Clock: The device features a flexible input clock design that supports a variety of clock sources, enabling it to easily integrate into diverse system designs.
  • Output Interface: It provides a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that facilitates high-speed data transfer while minimizing signal interference.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • High-Speed Data Acquisition Systems

The AD9627BCPZ11-150 is housed in a compact LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint on the circuit board, making it an excellent choice for space-constrained applications. Its robust design and advanced technology are backed by Analog Devices Inc.'s reputation for delivering high-quality, reliable components.

For engineers and designers looking for a high-speed ADC with great performance and reliability, the AD9627BCPZ11-150 from Analog Devices Inc. offers a compelling solution that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess