EN
  • EN
  • DE

AD9629BCPZ-65

Part No AD9629BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Style SMD
Family Part Number AD9629
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139147-AD9629BCPZ-65
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9629BCPZ-65 CAD Model

Description

AD9629BCPZ-65: High-Performance, 12-Bit Analog-to-Digital Converter

The AD9629BCPZ-65 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-speed and high-accuracy data conversion for a wide range of applications. This particular model operates at a sampling rate of 65 MSPS (mega-samples per second), making it an ideal choice for applications requiring both speed and precision, such as medical imaging, communications, and instrumentation.

At the heart of the AD9629BCPZ-65 is Analog Devices' proprietary high-performance technology that ensures excellent dynamic performance with an SNR (Signal-to-Noise Ratio) of 73.5 dBFS and SFDR (Spurious-Free Dynamic Range) of 85 dBc. The differential input with a 650 MHz bandwidth allows for the direct sampling of IF (Intermediate Frequency) signals, which is a significant advantage for modern communication systems.

The compact form factor of the device, encapsulated in a 32-lead LFCSP (Lead Frame Chip Scale Package), ensures a minimal footprint on the circuit board, which is crucial for space-constrained designs. Additionally, the AD9629BCPZ-65 features a flexible SPI (Serial Peripheral Interface) that enables easy configuration and control while supporting various output modes, including 2's complement and offset binary.

Power efficiency is another key aspect of this ADC, with a typical power consumption of just 95 mW at the full 65 MSPS rate. This low power draw contributes to the overall system energy efficiency, making it suitable for portable and battery-powered devices. Furthermore, the ADC includes features like an internal voltage reference, an on-chip sample-and-hold circuit, and a clock duty cycle stabilizer, which simplifies the design process and reduces the need for external components.

Engineers and designers looking for a reliable and high-performance ADC will find the AD9629BCPZ-65 from Analog Devices Inc. to be an excellent choice that balances speed, accuracy, and power consumption, all within a small package suitable for a multitude of cutting-edge electronic applications.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9582 $57.9164
5+ $23.7607 $118.8035
8+ $23.0180 $184.1440
11+ $22.2753 $245.0283
14+ $21.5327 $301.4578
18+ $19.3058 $347.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,385 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess