EN
  • EN
  • DE
  • IT

AD9634BCPZRL7-250

Part No AD9634BCPZRL7-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name AD9634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number AD9634BCPZRL7-250-ND, AD9634BCPZRL7-250TR, AD9634BCPZRL7-250CT, AD9634BCPZRL7-250DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859818-AD9634BCPZRL7-250
Ultra Librarian 3D Model Ultra Librarian AD9634BCPZRL7-250 CAD Model

Description

The AD9634BCPZRL7-250 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by the renowned semiconductor manufacturer Analog Devices Inc. This ADC is designed to cater to the demanding needs of communication, instrumentation, and medical applications where high speed and accuracy are paramount.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 250 MSPS (Mega Samples Per Second), the AD9634BCPZRL7-250 is capable of converting high-frequency analog signals into digital data with minimal latency.
  • Input Bandwidth: It offers a wide input bandwidth that supports a variety of signal types, making it versatile for different applications.
  • Power Efficiency: The ADC is designed for low power consumption, which is critical for portable and battery-powered devices.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the circuit board and is suitable for space-constrained applications.
  • Interface: The device features a serial LVDS (Low-Voltage Differential Signaling) output interface that ensures high-speed data transmission with reduced noise.

Applications

The AD9634BCPZRL7-250 is ideal for a range of applications, including:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9634BCPZRL7-250 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in the most critical systems.

Ordering Information

The product is available in reel packaging, denoted by the 'RL7' suffix in the part number, facilitating efficient assembly for high-volume production. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess