EN
  • EN
  • DE

AD9640ABCPZ-80

Part No AD9640ABCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077349-AD9640ABCPZ-80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9640ABCPZ-80 CAD Model

Description

The AD9640ABCPZ-80 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is designed to support demanding applications that require high data acquisition rates with superior accuracy and noise performance.

Key Features

  • Sampling Rate: The AD9640ABCPZ-80 offers a fast sampling rate of up to 80 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with precision.
  • Resolution: This ADC features a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Input Bandwidth: With an input bandwidth that supports IF sampling of signals up to the second Nyquist zone, this device is suitable for a wide range of applications, including communications systems.
  • Dual ADC Channels: The dual-channel configuration allows for simultaneous sampling of two separate input signals, which is critical for I/Q demodulation schemes and diversity radio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9640ABCPZ-80 minimizes power consumption, making it ideal for portable and battery-powered applications.
  • Integrated Features: The device includes user-configurable digital filters, a multi-stage, noise-shaping requantizer, and high-speed serial interfaces, reducing the need for external components.
  • Packaging: The ADC comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, ensuring a small footprint on the system board.

Applications

The AD9640ABCPZ-80 is versatile and can be used in various high-speed data acquisition systems, including:

  • Wireless and wired broadband communication systems
  • Radar and satellite subsystems
  • Instrumentation and test equipment
  • Medical imaging devices
  • Professional audio equipment

Conclusion

With its combination of high-speed, precision, and integrated features, the AD9640ABCPZ-80 from Analog Devices Inc. stands out as a sophisticated solution for a multitude of ADC requirements. Its robust design and efficiency make it a valuable component for any high-performance signal processing application.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess