EN
  • EN
  • DE

AD9649BCPZRL7-40

Part No AD9649BCPZRL7-40
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description Data Converte ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464226-AD9649BCPZRL7-40
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Ratio - S/H 1:1
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Type Surface Mount
Grade -
Qualification -;5;9;7;10;8;3;4;2;1;5503;2837;1014;600061;475;4991;505;175;974;600062;51;598;600039;2832;600026;342;600010;600060;1016;150;14;816;568;488;149;20;2156;846;336;863;1568;497;296;3175;818;0;94259;94260;93908;93910;93907;94261;94262;88500;94380;84414;93675;93900;93680;93686;93681;93682;93683;93913;93902;93904;93901;92850;93684;92851;92852;94257;93891;93896;93895;92853;94267;94268;92854;92855;93898;94269;93905;93906;93917;93893;94270;94258;93678;93915;93918;92856;92848;88166;93899;94043;80405;92857;93674;76737;93679;94271;94272;94273;93916;93685;111232;109495;117466;111314;111312;111202;111306;133177;89622;89623;87810;89624;120866;93308;93309;122940;86384;86385;128618;80402;86386;127316;127314;111235;93909;88090;93903;10947;47248;21428;10749;80406;49974;14338;10181;15126;93919;19123;10833;48765;95467;95468;95469;123233;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;169295;203167;249730;267825;270818;281410;282006;295538;63986;64579;74826;80383;80953;80957;88044;92592;97513;103710;104077;108970;112644;116599;137796;146545;151929;184739;186423;1;177882;466456;253746;254150;254545;270062;281410;88044;89344;92592;97513;103710;104852;105001;117603;180528;211651;235406;241023;254923;285500;288281;67274;69763;70928;83141;84929;86281;99417;141438;153137;213898;223807;225054;236256;258197;258227;259195;279675;289438;291627;299002;120235;120236;512048;50579;62792;61864;168079;126782;130049;202028;171176;174016;176180;178736;227707;210716;248500;266702;251546;251377;252500;253653;697949;269301;270587;697946;294205;73403;75289;82164;96930;103055;98180;98490;108004;105227;112373;116116;117094;142942;149125;146924;147030;147286;158672;164041;184000;186266;184898;188387;190328;697945;197912;200055;199030;214721;214732;216461;219539;220838;697948;225868;227054;238015;238018;240684;241075;244942;246885;246326;258609;261528;263828;263320;264538;273799;276241;276855;277967;278780;280641;287248;289585;291267;292532;301878;301575;303234;68696;71225;72168;77287;78469;78842;79180;79377;85624;86489;90898;91321;94559;95580;100267;101085;101911;106693;106897;107103;111472;115583;115766;115727;115866;118500;118842;140323;145170;145922;147759;148768;153409;156878;157986;160758;164419;164927;165029;182208;183408;185700;185640;185641;189593;189876;192939;192942;193713;199365;201015;213218;216279;217160;221250;221734;221802;236685;239323;240171;240493;242056;243182;243507;245510;246482;255826;259241;259901;262355;263681;264156;264936;272940;275927;277406;286202;299143;299411;120395;41520;716270;42950;45645;48535;47366;49825;768745;55277;57541;58694;61021;168185;123296;126808;131756;136065;202083;174024;176195;227807;206099;208339;248579;266776;270610;294333;73556;73717;92290;103102;143047;143053;143054;143055;716769;149158;158728;512049;165530;184062;184211;512050;188481;191863;194542;214787;512051;216475;217895;222051;238095;240706;241649;243784;257317;259555;456913;262909;262912;263852;273822;277983;512052;287294;299695;300540;302578;303261;68825;71242;84052;85649;85650;90061;91332;94573;100301;101621;105843;110605;115391;118131;140416;145183;156929;156930;162819;182274;185472;192955;195775;198048;213256;221267;236731;236733;243191;259249;277414;286221;288580;299152;120101;47344;50976;55189;57494;167931;131668;133453;134642;134643;201963;172952;172953;177294;227551;248452;487925;577199;433554;252496;294108;429631;65601;103025;466906;161177;1;39665;40509;40515;424375;40523;121326;122376;122378;122386;1692
Ultra Librarian 3D Model Ultra Librarian AD9649BCPZRL7-40 CAD Model

Description

The AD9649BCPZRL7-40, part of Analog Devices' comprehensive portfolio, is a high-performance, 14-bit analog-to-digital converter (ADC) engineered for precision and speed, operating at 40 MSPS. It shares the core features and benefits of the AD9649 family, including low noise and power efficiency, designed for demanding applications. This variant, however, distinguishes itself with its packaging and availability in reel form, making it favorable for high-volume production environments. It is ideally suited for advanced communication systems, radar and satellite systems, medical imaging, and instrumentation, where accuracy in digitizing high-frequency signals is paramount. Its robust design ensures reliable operation in challenging conditions, while the LFCSP package ensures minimal footprint on the circuit board. Analog Devices' commitment to innovation and quality is evident in this product, providing system designers with a dependable, high-precision ADC solution that meets stringent application requirements. This product underscores the company's expertise in integrating high-performance conversion technology into compact, efficient formats suitable for today's technological demands.

You May Also Be Interested in

Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess