EN
  • EN
  • DE

AD9650BCPZ-105

Part No AD9650BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 16BIT 105MSPS DUAL 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077352-AD9650BCPZ-105
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9650BCPZ-105 CAD Model

Description

Analog Devices AD9650BCPZ-105: High-Performance ADC

The AD9650BCPZ-105 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is part of the AD9650 series, which is renowned for its precision and speed, making it an ideal choice for a wide range of applications, including medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: The AD9650BCPZ-105 boasts a 16-bit resolution, providing high-precision digital output and ensuring fine detail in the conversion process.
  • Sampling Rate: With a sampling rate of up to 105 MSPS (Mega Samples Per Second), it captures fast-changing signals with high fidelity, allowing for accurate representation of the original analog input.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes for versatile use in different system designs.
  • Interface: It includes a serial LVDS (Low Voltage Differential Signaling) output, which minimizes digital output noise and is suitable for high-speed data transmission.
  • Integration: The ADC integrates a sample-and-hold circuit, reducing the complexity of the external circuitry required and simplifying the overall design process.
  • Power Efficiency: The AD9650BCPZ-105 is designed for low power consumption, making it an excellent choice for power-sensitive applications.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for densely packed circuit boards.

Applications

The versatile nature of the AD9650BCPZ-105 ADC makes it perfectly suited for a variety of demanding applications. It is commonly used in:

  • Medical Imaging Systems such as MRI and CT scanners.
  • Wireless and Wired Broadband Communication where high-speed signal processing is crucial.
  • Test and Measurement Equipment that requires precise data acquisition.
  • Radar and Satellite Communication Systems where signal integrity and speed are paramount.
  • Industrial Imaging and Non-Destructive Testing equipment.

With its combination of high-speed performance, precision, and low power consumption, the AD9650BCPZ-105 from Analog Devices Inc. is a top-tier solution for professionals seeking reliability and excellence in their signal conversion applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess