EN
  • EN
  • DE

AD9689BBPZ-2600

Part No AD9689BBPZ-2600
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 2.6G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 0.95V ~ 1V, 1.85V ~ 1.95V, 2.44V ~ 2.56V
Voltage - Supply, Digital 0.95V ~ 1V, 1.85V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 196-LFBGA Exposed Pad
Supplier Device Package 196-BGA-ED (12x12)
Mounting Type Surface Mount
Base Product Number AD9689
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Win Source Part Number 845106-AD9689BBPZ-2600
Ultra Librarian 3D Model Ultra Librarian AD9689BBPZ-2600 CAD Model

Description

Introducing the AD9689BBPZ-2600: A High-Performance ADC from Analog Devices Inc.

The AD9689BBPZ-2600 is a state-of-the-art Analog-to-Digital Converter (ADC) brought to you by the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is designed to deliver exceptional performance with its high sampling rate and resolution, making it an ideal choice for applications that demand high-speed data acquisition and signal processing.

At the heart of the AD9689BBPZ-2600 lies a 14-bit ADC capable of sampling signals at an impressive rate of 2600 MSPS (mega-samples per second). This high-speed operation is perfect for advanced communication systems, radar, signal intelligence, and test and measurement equipment where precise signal conversion is critical.

Key Features:

  • High Sampling Rate: With a sampling rate of up to 2600 MSPS, this ADC ensures that high-frequency signals are captured with great fidelity.
  • High Resolution: The 14-bit resolution provides the fine detail required for complex signal analysis, offering excellent dynamic range and signal-to-noise ratio (SNR).
  • Input Flexibility: The ADC supports a wide input bandwidth, which is essential for handling a broad range of input frequencies.
  • Output Versatility: The AD9689BBPZ-2600 features a JESD204B-compatible serial output, facilitating easy integration with modern digital signal processing (DSP) systems and FPGAs.
  • Power Efficiency: Despite its high performance, the ADC is designed for power efficiency, which is crucial for thermal management and long-term reliability in embedded systems.

The AD9689BBPZ-2600 also comes equipped with additional features such as programmable gain options, an internal voltage reference, and a flexible digital interface that simplifies system design and reduces time to market.

For engineers and system designers looking for a robust and high-performing ADC solution, the AD9689BBPZ-2600 from Analog Devices Inc. offers the perfect blend of speed, resolution, and functionality. Whether you're working on cutting-edge RF applications, high-speed data acquisition, or any other application requiring precise digital conversion, this ADC stands ready to meet and exceed the demands of your most challenging projects.

Integrate the AD9689BBPZ-2600 into your design to unlock the full potential of your high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $989.5523 $989.5523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess