EN
  • EN
  • DE

LENOVO 49Y3708 - Express Intel Xeon 4C Processor Model E5520 80W

Part No LENOVO 49Y3708 - Express Intel Xeon 4C Processor Model E5520 80W
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426202-LENOVO 49Y3708 - Express Intel Xeon 4C Processor Model E5520 80W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3708 - Express Intel Xeon 4C Processor Model E5520 80W CAD Model

Description

The LENOVO 49Y3708 is a high-performance Xeon processor from Intel, optimized for enterprise-level computing tasks. The E5520 model comes with four cores and provides an optimal balance between performance and power consumption, making it an excellent choice for server environments. Operating with a base frequency of 2.26GHz, it handles multiple tasks and demanding applications with efficiency, ensuring smooth operations in busy server infrastructures. The processor's support for Hyper-Threading Technology allows it to execute up to eight threads simultaneously, significantly boosting its computational capabilities and performance in multitask environments. With an 8MB L3 cache, it offers rapid access to frequently used data, reducing latency and enhancing application responsiveness. The E5520 also supports DDR3 memory, allowing servers to benefit from improved memory bandwidth and reduced power consumption compared to earlier memory technologies. Its 80W TDP rating ensures energy efficiency, contributing to lower operational costs in terms of power and cooling requirements. Designed for the LGA1366 socket, it provides compatibility with a wide range of server motherboards, offering flexibility in server build and upgrades. The LENOVO 49Y3708 Xeon processor is ideally suited for businesses requiring robust, reliable performance for their data centers and critical computing tasks.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess