EN
  • EN
  • DE

AD9745BCPZRL

Part No AD9745BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 12B 250MSPS 72-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±0.25, ±0.13
Temperature Range - Operating -40°C to 85°C
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008620-AD9745BCPZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9745BCPZRL CAD Model

Description

Product Overview: AD9745BCPZRL by Analog Devices Inc.

The AD9745BCPZRL is a high-performance, 14-bit digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This product is part of their comprehensive portfolio of data conversion technologies, specifically tailored for applications that require precise digital signal processing and high-speed data conversion.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9745BCPZRL is designed for space-conscious applications, offering a blend of size efficiency and performance. This DAC operates with a conversion rate of up to 210 MSPS (Mega Samples Per Second), making it an ideal choice for advanced communication systems, such as broadband wireless access, cable modems, and infrastructure equipment.

Key Features:

  • High Resolution: 14-bit resolution ensures detailed and accurate digital-to-analog conversion, crucial for high-fidelity applications.
  • High-Speed Performance: With a maximum sampling rate of 210 MSPS, the AD9745BCPZRL meets the demands of high-speed signal processing.
  • Dual-Mode Operation: It supports both single-ended and differential output modes, providing flexibility in system design.
  • Integrated 4x Interpolation Filter: The built-in filter reduces the complexity of the analog filter requirements, simplifying the overall design.
  • Low Power Consumption: Designed for efficiency, this DAC minimizes power usage, making it suitable for portable and power-sensitive applications.
  • Edge-Triggered Input Latches: These latches enable the precise timing necessary for accurate digital-to-analog conversion.

Applications:

  • Wireless Infrastructure
  • Broadband Data Communications
  • Instrumentation and Control Systems
  • Digital Synthesis
  • Imaging Systems

The AD9745BCPZRL is also characterized by its robust interface compatibility, featuring a parallel LVDS (Low-Voltage Differential Signaling) input that ensures reduced noise and improved signal integrity. This product is engineered to meet the stringent requirements of professional-grade electronics, delivering both precision and reliability.

Whether it's for advanced telecommunication systems or high-precision instrumentation, the AD9745BCPZRL by Analog Devices Inc. stands out as a versatile and efficient solution for a wide array of digital-to-analog conversion needs.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5370 $59.5370
3+ $48.8509 $146.5527
4+ $47.3243 $189.2972
5+ $45.7977 $228.9885
6+ $44.2712 $265.6272
8+ $39.6914 $317.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess