EN
  • EN
  • DE
  • IT

AD9760ARZ50

Part No AD9760ARZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 10 Bit Digital to Analog Converter 1 28-SOIC
Manufacturer Analog Devices Inc.
Series TxDAC®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AD9760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910080-AD9760ARZ50
Ultra Librarian 3D Model Ultra Librarian AD9760ARZ50 CAD Model

Description

Product Overview: AD9760ARZ50 from Analog Devices Inc.

The AD9760ARZ50 is a cutting-edge digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver exceptional performance and versatility, making it an ideal choice for a wide range of applications, including wireless communications, imaging systems, and digital data transmission.

At the heart of the AD9760ARZ50 is a 10-bit resolution DAC that operates at a maximum sampling rate of 50 MSPS (Mega Samples Per Second), providing high-speed data conversion with superior accuracy. Its advanced architecture ensures a high spurious-free dynamic range (SFDR) and low noise performance, which is crucial for maintaining signal integrity in complex systems.

The device comes in a robust 28-pin SOIC (Small Outline Integrated Circuit) package, which is designed for easy integration into various electronic assemblies. The compact form factor of the AD9760ARZ50 makes it a space-saving solution for designs where board real estate is at a premium.

Key features of the AD9760ARZ50 include:

  • 10-bit resolution: Offers precise digital-to-analog conversion, ensuring detailed and accurate analog output.
  • 50 MSPS sampling rate: High-speed operation to support demanding applications that require rapid data processing.
  • Low power consumption: Designed for efficiency, the AD9760ARZ50 minimizes power usage, making it suitable for portable and battery-powered devices.
  • Flexible interface: Compatible with various digital interface standards, allowing for seamless integration with a range of digital systems.
  • Integrated output buffer: The onboard buffer amplifier simplifies the output stage design and reduces external component requirements.

The AD9760ARZ50 also supports a wide analog output range, which can be adjusted to fit specific application needs. Its robust performance and high level of integration make it a top choice for designers seeking to optimize their systems for speed, precision, and efficiency.

Whether you're developing a sophisticated communication system, a high-speed data acquisition platform, or any other application that demands high-performance digital-to-analog conversion, the AD9760ARZ50 from Analog Devices Inc. offers a reliable and powerful solution.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4624 $88.9248
4+ $36.4820 $145.9280
5+ $35.3419 $176.7095
7+ $34.2019 $239.4133
9+ $33.0618 $297.5562
12+ $29.6416 $355.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess