EN
  • EN
  • DE

AD9779ABSVZRL

Part No AD9779ABSVZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 16BIT 1.0GSPS 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 2.05 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±6, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 131369-AD9779ABSVZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9779ABSVZRL CAD Model

Description

AD9779ABSVZRL Dual Channel, 16-Bit, 1 GSPS Digital-to-Analog Converter (DAC)

The AD9779ABSVZRL from Analog Devices Inc. is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) capable of converting digital signals into analog form at sample rates up to 1 GSPS (giga-samples per second). This exceptional DAC is designed for demanding applications in communications systems, instrumentation, and defense electronics where high data rates and precise signal generation are required.

Key Features:

  • High-Speed Performance: With a maximum sample rate of 1 GSPS, the AD9779ABSVZRL is well-suited for high-frequency signal generation, providing the bandwidth necessary for advanced communication systems and agile RF signal synthesis.
  • Dual-Channel Output: The dual DAC channels enable the generation of complex I/Q modulated signals, making it ideal for multi-carrier, multi-mode wireless transmitters and other sophisticated signal processing tasks.
  • 16-Bit Resolution: The 16-bit resolution ensures high fidelity and low noise in signal conversion, delivering cleaner, more accurate analog outputs that are critical for high-end applications.
  • Integrated Features: The device includes integrated interpolation filters, a digital quadrature modulation block, and a fine frequency tuning feature, simplifying system design and reducing the need for external components.
  • Flexible Interface: The AD9779ABSVZRL supports a variety of digital interface formats, including LVDS (Low-Voltage Differential Signaling) and CMOS, for easy integration into a wide range of system architectures.

Applications:

The versatility and high performance of the AD9779ABSVZRL make it an excellent choice for a variety of applications, such as:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Cable modem termination systems
  • Instrumentation and automated test equipment
  • Direct digital synthesis (DDS)
  • Software-defined radio (SDR)
  • Military radar and electronic countermeasures

The AD9779ABSVZRL comes in a compact surface-mount package and is designed for reliability and durability, ensuring consistent performance across a range of environmental conditions. With its advanced features and high-speed capabilities, this DAC from Analog Devices Inc. is a robust solution for generating high-quality analog signals from digital data streams.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9928 $75.9712
8+ $15.5844 $124.6752
12+ $15.0970 $181.1640
16+ $14.6108 $233.7728
21+ $14.1233 $296.5893
28+ $12.6623 $354.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess