EN
  • EN
  • DE

AD9781BCPZRL

Part No AD9781BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 72LFCSP / LVDS Interface, 500 MSPS DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 14
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V
Voltage - Supply, Digital 1.7V ~ 1.9V, 3.13V ~ 3.47V
INL/DNL (LSB) ±1, ±0.5
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting Style SMD
Part Number Series AD9781
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810739-AD9781BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9781BCPZRL CAD Model

Description

The AD9781BCPZRL is a high-performance, 14-bit, 1 GSPS digital-to-analog converter (DAC) that combines exceptional dynamic range with high sampling rates, making it an ideal choice for a wide range of demanding applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product delivers the quality and reliability expected from a top-tier component supplier.

Key Features

  • High Resolution: With a 14-bit resolution, the AD9781BCPZRL offers fine granularity, ensuring accurate analog output for precise applications.
  • High Sampling Rate: The DAC operates at a sampling rate of up to 1 GSPS (Giga Samples Per Second), enabling it to support high-frequency signal generation with ease.
  • Integrated Interpolation Filters: It includes 2x, 4x, and 8x interpolation filters, which reduce the data rate required from the FPGA or ASIC that drives the DAC, simplifying the digital interface and reducing data I/O requirements.
  • Low Power Consumption: Designed for efficiency, the AD9781BCPZRL consumes minimal power, making it suitable for power-sensitive applications.
  • Flexible Interface: The device supports a dual-port LVDS (Low-Voltage Differential Signaling) interface, providing high-speed data transfer with reduced noise.

Applications

The AD9781BCPZRL is versatile and can be used in various applications that require high-speed and high-resolution digital-to-analog conversion. Some common applications include:

  • Wireless Communications Infrastructure
  • Instrumentation and Measurement Equipment
  • Professional Audio and Video Equipment
  • Aerospace and Defense Systems
  • Medical Imaging Systems

Product Specifications

Parameter Value
Resolution 14-bit
Max Sampling Rate 1 GSPS
Interface Type LVDS
Package LFCSP (Lead Frame Chip Scale Package)
Operating Temperature Range -40°C to +85°C

The AD9781BCPZRL is available in a compact LFCSP package and is designed to operate over an industrial temperature range, ensuring performance in a variety of environmental conditions. With its robust feature set, the AD9781BCPZRL from Analog Devices Inc. stands out as a superior choice for designers looking to implement high-fidelity, high-speed DAC capabilities into their systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1818 $76.3636
4+ $31.3287 $125.3148
5+ $30.3497 $151.7485
7+ $29.3707 $205.5949
9+ $28.3916 $255.5244
12+ $25.4546 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess