EN
  • EN
  • DE

LTC3736EUF-2#PBF

Part No LTC3736EUF-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 2.75V ~ 9.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC3736
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879696-LTC3736EUF-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3736EUF-2#PBF CAD Model

Description

Product Overview: LTC3736EUF-2#PBF

The LTC3736EUF-2#PBF is a high-performance, dual PolyPhase synchronous step-down DC/DC controller designed by Analog Devices Inc. This advanced power management integrated circuit (IC) is capable of generating two independent output voltages from a common input supply, making it an ideal choice for a variety of applications including telecommunications, networking, and industrial systems.

Key Features

  • Dual Output Channels: The LTC3736EUF-2#PBF is designed to control two separate output voltages, which can be set independently. This feature makes it versatile for systems that require multiple regulated voltages.
  • PolyPhase Operation: This controller supports PolyPhase operation, which helps in reducing input and output ripple, improving thermal performance, and enabling the use of smaller and less expensive capacitors and inductors.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various supply voltages and ensuring compatibility with a broad array of power sources.
  • High Efficiency: The LTC3736EUF-2#PBF provides high efficiency through its use of low on-resistance internal switches, which minimizes power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of the IC for specific applications, whether the goal is to maximize efficiency or to minimize external component size.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under a range of fault conditions.

Applications

The LTC3736EUF-2#PBF is well-suited for a variety of applications that require efficient power conversion and distribution. Its dual output capability and robust feature set make it an excellent choice for:

  • Telecommunication infrastructure
  • Networking equipment
  • Industrial systems
  • Computing platforms
  • Portable electronic devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3736EUF-2#PBF is no exception. This product is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications.

With its advanced features and reliable performance, the LTC3736EUF-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, high-performance power supply systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess