EN
  • EN
  • DE

AD9786BSVZ

Part No AD9786BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT INTERPOL/SP 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 2.35 V to 2.65 V
INL/DNL (LSB) ±0.6, ±0.3
Temperature Range - Operating -40°C to 85°C
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 008638-AD9786BSVZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9786BSVZ CAD Model

Description

The AD9786BSVZ is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional signal quality and reliability for a wide range of applications. This DAC is part of the TxDAC+® series, which is renowned for its data conversion solutions that combine high dynamic performance with low power consumption.

Key Features

  • Resolution: 16-bit for precise digital-to-analog conversion.
  • Update Rate: Capable of reaching up to 400 MSPS, making it suitable for high-speed signal processing.
  • Integrated Interpolation Filters: Includes 2x, 4x, and 8x interpolation filters, allowing for flexible signal processing and reduced external component count.
  • High Performance: Features an excellent spurious-free dynamic range (SFDR) and low noise performance for high-fidelity applications.
  • Output Current: Programmable full-scale output current from 8.7 mA to 31.7 mA.
  • Interface: CMOS/LVDS compatible digital interface for easy integration with digital systems.
  • Package: Supplied in a compact 100-lead TQFP (Thin Quad Flat Pack) for space-saving PCB design.

Applications

The AD9786BSVZ is ideally suited for a variety of applications that require high-speed data conversion with precise accuracy. These include:

  • Wireless and Wired Broadband Communication Systems
  • Cable Modem Termination Systems
  • Instrumentation and Control Systems
  • Digital Signal Processing
  • Imaging and Video Systems

Quality and Reliability

Analog Devices Inc. is a leader in the semiconductor industry, known for their rigorous testing and quality control. The AD9786BSVZ benefits from this reputation, ensuring reliable performance in critical systems and demanding environments.

Technical Support and Resources

Comprehensive technical support is available for the AD9786BSVZ through the Analog Devices website. Customers can access datasheets, application notes, design tools, and product support forums to assist in the integration and optimization of this DAC in their projects.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess