EN
  • EN
  • DE

AD9801JCSTRL

Part No AD9801JCSTRL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CCD SIGNAL PROC 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD9801
Package Bulk
Product Status Active
Programmable Not Verified
Type CCD Signal Processor
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40390-AD9801JCSTRL
Ultra Librarian 3D Model Ultra Librarian AD9801JCSTRL CAD Model

Description

The AD9801JCSTRL is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance electronics. This advanced ADC is designed for applications that require fast, accurate digital representations of analog signals. It is commonly used in imaging systems, digital communication, and medical equipment that demand high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: The AD9801JCSTRL is capable of converting analog input signals into digital output at a rapid pace, ensuring that it can keep up with the demands of high-speed signal processing applications.
  • Resolution: This ADC offers excellent resolution, providing precise digital output for the analog input signals it processes, which is crucial for applications where data integrity is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9801JCSTRL consumes minimal power, making it suitable for portable and battery-operated devices where power conservation is essential.
  • Integrated Features: It includes various integrated features that simplify design and reduce the need for external components, thereby saving space and cost on the system board.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD9801JCSTRL is built to meet high reliability standards, ensuring stable and consistent performance over its operational lifespan.

Applications

The versatility of the AD9801JCSTRL allows it to be employed in a wide array of applications. These include:

  • Medical imaging systems such as CT scanners and digital X-ray.
  • Professional video equipment, including cameras and editing consoles.
  • Telecommunications infrastructure, such as base stations and network analyzers.
  • Scientific instrumentation that requires high-speed data acquisition.

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number AD9801JCSTRL Category Analog-to-Digital Converters (ADCs) Resolution Specific to the product series Input Type Specific to the product series Output Type Specific to the product series Sampling Rate Specific to the product series Interface Type Specific to the product series Operating Temperature Specific to the product series

For more detailed specifications and product documentation, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess