EN
  • EN
  • DE

AD9826KRSZRL

Part No AD9826KRSZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC IMAGE SGNL PROC 16BIT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Image Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 75mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 133630-AD9826KRSZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9826KRSZRL CAD Model

Description

Product Overview: AD9826KRSZRL by Analog Devices Inc.

The AD9826KRSZRL is a high-performance, mixed-signal front-end (MxFE) integrated circuit designed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This advanced IC is specifically tailored for CCD (charge-coupled device) imaging applications. It is well-suited for a wide range of products, including medical imaging devices, industrial inspection systems, and high-end digital cameras.

The AD9826KRSZRL features a three-channel architecture, which includes correlated double sampling (CDS), a precision 16-bit analog-to-digital converter (ADC), and programmable gain amplifiers (PGAs) for each channel. This design ensures that the device can handle the demands of processing high-quality images by providing low-noise performance and high dynamic range.

One of the key advantages of the AD9826KRSZRL is its ability to operate at high data rates, which enables it to support advanced and high-speed imaging systems. The integrated CDS function is critical for reducing the sensor noise that can degrade image quality, making it an ideal choice for applications where image clarity is paramount.

Key Features:

  • High-precision 16-bit ADC for accurate image capture
  • Three-channel input with individual PGAs for versatile imaging solutions
  • Correlated double sampling to minimize sensor noise
  • Programmable gain and offset correction for enhanced image control
  • High-speed interface compatible with advanced imaging systems
  • Low power consumption for energy-efficient operation
  • Robust design ensuring reliable performance in diverse environments

The AD9826KRSZRL is available in a compact surface-mount package, which allows for easy integration into various system designs. Its robustness and reliability are backed by Analog Devices' reputation for producing high-quality components that operate consistently across a range of temperatures and conditions.

For designers and engineers looking to develop cutting-edge imaging solutions, the AD9826KRSZRL from Analog Devices Inc. offers a blend of performance, precision, and versatility. It stands as a testament to the company's commitment to advancing imaging technology and meeting the needs of an ever-evolving digital world.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess