EN
  • EN
  • DE

AD9832BRUZ

Part No AD9832BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 10BIT 25MHZ CMOS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 2.97 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008647-AD9832BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9832BRUZ CAD Model

Description

AD9832BRUZ: A High-Performance DDS Waveform Generator

The AD9832BRUZ is a state-of-the-art Direct Digital Synthesizer (DDS) waveform generator from Analog Devices Inc., designed to produce high-quality sine, triangular, and square waves. This integrated circuit is particularly suitable for applications requiring a flexible and programmable waveform generation, such as signal processing, communication systems, and instrumentation.

Key Features:

  • High Resolution: The AD9832BRUZ offers a 25-bit phase accumulator, ensuring fine frequency resolution, which is critical for precise signal generation and modulation.
  • Programmable Output: Users can program the output waveforms to a variety of frequencies and phases, providing versatility for a wide range of applications.
  • Low Power Consumption: With a supply voltage of 2.3 V to 5.5 V, the device operates efficiently, making it ideal for portable and battery-operated equipment.
  • Digital Interface: It features a serial interface that enables easy integration with microcontrollers and digital signal processors for digital programming of the frequency and phase.

Technical Specifications:

Parameter Value Frequency Range 0 MHz to 25 MHz Supply Voltage 2.3 V to 5.5 V Interface Serial Package TSSOP-20 Temperature Range -40°C to +105°C

Applications:

The AD9832BRUZ is an excellent choice for a variety of applications, including but not limited to:

  • Function generators
  • Wireless communication systems
  • Instrumentation
  • Phase-locked loops (PLLs)
  • Test and measurement equipment

With its high performance and flexibility, the AD9832BRUZ from Analog Devices Inc. is a reliable solution for designers looking to incorporate sophisticated waveform generation capabilities into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $20.1955
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $157.8948
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5556 $73.6668
5+ $20.1482 $100.7410
8+ $19.5186 $156.1488
11+ $18.8889 $207.7779
14+ $18.2593 $255.6302
19+ $16.3704 $311.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess