EN
  • EN
  • DE

AD9835BRUZ

Part No AD9835BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 50 MHz Direct Digital Synthesizer, Waveform Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 32 b
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1139303-AD9835BRUZ
Manufacturer Homepage www.analog.com
Family Name AD9835
Introduction Date July 14, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9835BRUZ CAD Model

Description

Product Overview: AD9835BRUZ from Analog Devices Inc.

The AD9835BRUZ is a highly integrated Direct Digital Synthesizer (DDS) chip manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This chip is designed for applications requiring efficient, high-resolution frequency and phase generation, and it is particularly well-suited for communication systems, instrumentation, and other electronic applications where a stable and precise signal source is necessary.

The AD9835 features a 10-bit DAC and an onboard phase accumulator, which allows it to generate sine and triangular wave outputs. The device operates with a 25 MHz clock rate, providing fine frequency and phase tuning resolution, which makes it an ideal choice for agile frequency generation systems. The chip's serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a wide range of systems.

Housed in a TSSOP (Thin Shrink Small Outline Package), the AD9835BRUZ is designed for space-constrained applications. Its compact form factor, combined with its low power consumption, makes it an excellent choice for portable and battery-powered devices. The device operates over an industrial temperature range, ensuring reliable performance in diverse environmental conditions.

Key features of the AD9835BRUZ include:

  • Digitally programmable frequency and phase
  • 10-bit DAC for high-resolution output
  • 25 MHz clock rate for fine tuning
  • Serial interface compatible with multiple standards
  • Low power consumption
  • Compact TSSOP packaging
  • Industrial temperature range operation

The AD9835BRUZ is ideal for designers looking for a flexible and precise DDS solution. Whether used in digital modulation, test and measurement equipment, or other applications that demand a high-quality signal source, the AD9835BRUZ delivers performance that engineers can trust.

With its combination of features, the AD9835BRUZ from Analog Devices Inc. represents a versatile building block for generating complex waveforms with ease and precision.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS 16MHZ LP 20LFCSP
Lowest to $10.2632
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $21.9339
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0711 $80.1422
4+ $32.8788 $131.5152
5+ $31.8514 $159.2570
7+ $30.8239 $215.7673
9+ $29.7965 $268.1685
12+ $26.7141 $320.5692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess