EN
  • EN
  • DE

AD9850BRS-REEL

Part No AD9850BRS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description CMOS, 125 MHz Complete DDS Synthesizer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution (Bits) 10 b
Master fclk 125MHz
Tuning Word Width (Bits) 32 b
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
RoHS State Request Verification
Win Source Part Number 1139318-AD9850BRS-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9850BRS-REEL CAD Model

Description

The AD9850BRS-REEL from Analog Devices Inc. is a highly integrated device that uses advanced Direct Digital Synthesis (DDS) technology, coupled with an internal high-speed, high-performance D/A converter and comparator, to form a complete, digitally programmable frequency synthesizer and clock generator function. Designed for applications that require frequency agile waveform generation, the AD9850BRS-REEL is an ideal solution for communications systems, test equipment, and function generators.

When referenced to an accurate clock source, the AD9850 generates a stable, precise output frequency that can be tuned with resolutions down to 1Hz, as well as a variety of analog waveforms including sine, square, and triangular outputs. The device is capable of producing a frequency output range from 0 to 62.5MHz, and its 32-bit frequency tuning word allows for fine frequency resolution.

The AD9850's simplicity of design and ease of use are facilitated by its serial and parallel loading formats, which allow for flexible interfacing with microprocessors or microcontrollers. The device is available in a compact surface-mount package, making it suitable for space-constrained applications. The AD9850BRS-REEL comes in a tape and reel packaging, which is ideal for automated manufacturing processes.

Key features of the AD9850BRS-REEL include:

  • Frequency Outputs from 0 to 62.5MHz
  • 32-Bit Frequency Tuning Word
  • Serial or Parallel Data Loading Formats
  • 5-Bit Phase Modulation and Offset Capability
  • Comparator for Clock Generation
  • Single 5V Power Supply
  • Low Power Dissipation
  • Programmable Power-Down Function

With its high level of integration and performance, the AD9850BRS-REEL by Analog Devices Inc. is a powerful component for generating precise frequencies and waveforms, making it a versatile choice for engineers and designers across a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess