EN
  • EN
  • DE

AD9865BCPZRL

Part No AD9865BCPZRL
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 64LFCSP / RF Front End HPNA, VDSL 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type HPNA, VDSL
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9865
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40489-AD9865BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9865BCPZRL CAD Model

Description

Introducing the AD9865BCPZRL from Analog Devices Inc.

The AD9865BCPZRL is a versatile mixed-signal front-end (MxFE®) integrated circuit designed for broadband communications systems. Manufactured by the renowned Analog Devices Inc., this chip is built to cater to the demanding requirements of modern communication infrastructure. The AD9865BCPZRL is an ideal solution for applications such as cable modems, wireless local loop systems, and point-to-multipoint communication networks.

Key Features:

  • Integrated Dual ADCs: The device comes with two high-performance analog-to-digital converters (ADCs) that provide excellent dynamic range and signal processing capabilities.
  • Dual DACs: Equipped with two digital-to-analog converters (DACs), the AD9865BCPZRL is capable of converting digital signals into analog with high fidelity, ensuring clear and reliable signal transmission.
  • Flexible Sampling Rates: With support for a wide range of sampling rates, this chip offers versatility to accommodate various communication standards and bandwidth requirements.
  • Programmable Filters: It includes programmable filters that allow for precise signal conditioning and optimization for specific communication channels.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9865BCPZRL minimizes power consumption, making it suitable for portable and remote applications.
  • Compact Packaging: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient, allowing for integration into systems where board space is at a premium.

Advanced Communication Support:

The AD9865BCPZRL is engineered to support advanced modulation schemes, providing the necessary processing power for both upstream and downstream data in broadband communication systems. Its high-speed interface and processing capabilities enable it to handle complex modulation tasks with ease, ensuring robust and efficient data transmission.

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9865BCPZRL is no exception. This product is designed to meet the stringent standards of the communications industry, ensuring long-term performance and stability in a wide range of operating conditions.

Conclusion:

Whether you are developing a new communication platform or upgrading an existing system, the AD9865BCPZRL from Analog Devices Inc. offers a high-performance, reliable solution that can meet the challenges of today's data-intensive environments. With its advanced features and flexible design, it stands out as a top choice for engineers and system designers looking to push the boundaries of communication technology.

You May Also Be Interested in

Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Lowest to $34.0298
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5475 $61.0225
26+ $4.5519 $118.3494
40+ $4.4098 $176.3920
55+ $4.2666 $234.6630
71+ $4.1245 $292.8395
94+ $3.6983 $347.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess