EN
  • EN
  • DE

ADE7878ACPZ

Part No ADE7878ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008741-ADE7878ACPZ
Family Name ADE7878
Introduction Date February 06, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7878ACPZ CAD Model

Description

Product Overview: ADE7878ACPZ by Analog Devices Inc.

The ADE7878ACPZ is a highly integrated polyphase multifunction energy metering Integrated Circuit (IC) designed by the renowned manufacturer Analog Devices Inc. This cutting-edge component is specifically engineered for the accurate and reliable measurement of electrical parameters in various power metering applications. With its advanced features and capabilities, the ADE7878ACPZ is an ideal solution for smart grid infrastructure, industrial and commercial metering systems, and energy management applications.

Built on Analog Devices' proprietary high-accuracy Sigma-Delta (Σ-Δ) analog-to-digital conversion technology, the ADE7878ACPZ ensures precision measurement of active energy (kWh), reactive energy (kVARh), apparent energy (kVAh), voltage (Vrms), and current (Irms). It supports a wide range of current sensors including current transformers and Rogowski coils, providing flexibility for diverse metering designs.

Key Features:

  • High accuracy energy metering: The ADE7878ACPZ boasts exceptional accuracy, meeting the requirements of international metering standards.
  • Polyphase support: It is capable of monitoring three-phase power supplies, making it versatile for various electrical systems.
  • Harmonic analysis: This IC offers on-chip functionality for total harmonic distortion (THD) measurement, aiding in power quality assessment.
  • Multiple communication interfaces: It includes SPI and I2C interfaces for easy integration with microcontrollers and other digital systems.

Applications:

  • Smart energy meters for residential, commercial, and industrial sectors.
  • Power quality monitoring systems.
  • Energy management and sub-metering solutions.

The ADE7878ACPZ is offered in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB while providing robustness for industrial environments. With its comprehensive feature set and proven reliability, the ADE7878ACPZ from Analog Devices Inc. stands out as a top-tier choice for advanced energy metering solutions.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9142 $53.4852
14+ $7.3143 $102.4002
22+ $7.0857 $155.8854
30+ $6.8571 $205.7130
38+ $6.6286 $251.8868
51+ $5.9428 $303.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess