EN
  • EN
  • DE
  • IT

AD9877ABSZ

Part No AD9877ABSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONT END 100MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Number of Channels 3
Power (Watts) 1.17 W
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Base Product Number AD9877
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 910099-AD9877ABSZ
Ultra Librarian 3D Model Ultra Librarian AD9877ABSZ CAD Model

Description

The AD9877ABSZ is a high-performance integrated circuit developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This mixed-signal front-end (MxFE®) processor is specifically designed for broadband communication applications, providing an advanced solution for modems, set-top boxes, and interactive digital cable applications.

Key Features and Benefits

  • High Integration: The AD9877ABSZ integrates a complete broadband modem analog front-end, including a 12-bit ADC, a 14-bit DAC, and a programmable digital upconverter/downconverter, which simplifies design and reduces board space requirements.
  • Enhanced Performance: With its high-resolution ADC and DAC, the AD9877ABSZ offers exceptional signal quality and noise performance, making it suitable for high-speed data transmission and reception.
  • Programmable Flexibility: The device features a flexible programming interface, allowing for customization to specific application requirements, including various filter configurations and signal processing options.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9877ABSZ operates with low power dissipation, which is critical for portable and power-sensitive applications.

Applications

The AD9877ABSZ is ideal for a wide range of applications where high data rates and signal integrity are paramount. Its versatility makes it suitable for:

  • Interactive digital cable systems
  • Set-top boxes with broadband access
  • High-speed Internet modems
  • Wireless local loop systems
  • Home networking devices

Technical Specifications

The AD9877ABSZ boasts a number of technical specifications that underscore its performance capabilities:

  • 12-bit analog-to-digital converter (ADC)
  • 14-bit digital-to-analog converter (DAC)
  • Programmable interpolation and decimation filters
  • Integrated phase-locked loop (PLL) for clock generation
  • Serial port interface for programming and control

With its combination of high integration, performance, and flexibility, the AD9877ABSZ from Analog Devices Inc. is an exceptional choice for designers looking to create sophisticated communication solutions that require reliable and efficient data handling.

You May Also Be Interested in

Texas Instruments
Lowest to $7.2089
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5918 $65.1836
5+ $26.7417 $133.7085
7+ $25.9067 $181.3469
10+ $25.0704 $250.7040
12+ $24.2354 $290.8248
16+ $21.7279 $347.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess