EN
  • EN
  • DE

AD9883ABST-140

Part No AD9883ABST-140
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139344-AD9883ABST-140
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9883ABST-140 CAD Model

Description

The AD9883ABST-140 is a state-of-the-art mixed-signal integrated circuit from Analog Devices Inc., designed to facilitate the connection between analog video signals and digital display devices. This high-performance 140 MSPS (mega-samples per second) interface solution is tailored for applications that require accurate and reliable conversion of analog signals into digital form, making it an ideal choice for high-resolution computer monitors, digital projectors, and advanced television applications.

Key Features:

  • High-Speed Operation: With a maximum sampling rate of 140 MSPS, the AD9883ABST-140 is capable of supporting resolutions up to UXGA (1600x1200) and HDTV (1920x1080), ensuring crystal-clear image quality for a variety of multimedia applications.
  • Integrated PLL: The on-chip phase-locked loop (PLL) facilitates easy generation of pixel clocks from the HSYNC signal, which simplifies system design and enhances overall performance.
  • Automatic Gain Control: The built-in automatic gain control (AGC) ensures optimal signal levels for analog inputs, leading to improved image quality and consistent performance.
  • Flexible Input Support: The device accepts a wide range of input formats, including RGB and YPbPr video signals, providing versatility for interfacing with different analog sources.
  • Digital Output: The AD9883ABST-140 offers a 24-bit true color pixel format on its digital output interface, which is compatible with most digital display standards and provides a seamless connection to digital display devices.

Applications:

  • Computer Monitors
  • Digital Projectors
  • Advanced Television Systems
  • Professional Video Processing Equipment

As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the AD9883ABST-140 is built with reliability and precision in mind. This interface IC integrates seamlessly into your designs, providing a robust and efficient solution for bridging the gap between analog and digital video technologies.

For detailed technical specifications, application notes, and support resources, please refer to the official datasheet and product documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Samsung
Need more? Email Us
Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess