EN
  • EN
  • DE

AD9884AKS-100

Part No AD9884AKS-100
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description 100 MSPS/140 MSPS Analog Flat Panel Interface / Analog Flat Panel Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172471-AD9884AKS-100
Popularity Medium
Supply and Demand Status Balance
Family Name AD9884A
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9884AKS-100 CAD Model

Description

AD9884AKS-100 Image

The AD9884AKS-100 is a high-performance, mixed-signal integrated circuit from the renowned semiconductor manufacturer Analog Devices Inc. This IC is specifically designed to cater to a wide array of applications that require analog-to-digital conversion with high fidelity and precision.

Key Features:

  • High-Speed Operation: The device is capable of operating at a pixel clock rate of up to 100 MHz, making it suitable for high-speed video and graphics applications.
  • Integrated Triple ADC: It includes a triple 8-bit analog-to-digital converter (ADC), allowing it to simultaneously process three separate color channels (red, green, and blue) for video signals.
  • On-Chip PLL: The AD9884AKS-100 features an on-chip phase-locked loop (PLL) that can generate a pixel clock from the HSYNC signal, providing synchronization with the input video signal.
  • Digital Sync Processing: The device is equipped with digital sync processing capabilities, which helps in achieving stable image quality by processing sync signals effectively.
  • Programmable Functions: It offers a variety of programmable functions through an I2C-compatible serial digital interface, giving designers the flexibility to optimize the IC for their specific application requirements.
  • Power Management: The AD9884AKS-100 incorporates power management features that allow for reduced power consumption during periods of inactivity, making it an energy-efficient choice for modern electronics.

Applications:

The AD9884AKS-100 is ideal for a broad range of applications, including:

  • Flat Panel Displays (LCD, Plasma, OLED)
  • Projectors
  • High-Definition Televisions (HDTVs)
  • Professional Video Editing and Capture Equipment
  • Advanced Graphics Cards and Monitors

With its robust feature set and Analog Devices' commitment to quality, the AD9884AKS-100 is a top choice for designers looking to integrate high-speed analog-to-digital conversion into their video and graphics processing systems.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess