EN
  • EN
  • DE

AD9886XS-100

Part No AD9886XS-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description High Analog Front End IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172478-AD9886XS-100
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9886XS-100 CAD Model

Description

The AD9886XS-100 is a versatile and high-performance mixed-signal integrated circuit designed by Analog Devices Inc. This IC is tailored for facilitating the interface between analog and digital video signals, making it an ideal component for a wide range of multimedia and video processing applications. With its robust feature set and superior signal integrity, the AD9886XS-100 is engineered to meet the demanding requirements of professional video electronics, display systems, and advanced television applications.

Key Features

  • High-Quality Analog-to-Digital Conversion: The AD9886XS-100 features a 100 MSPS (mega-samples per second) analog-to-digital converter (ADC), ensuring precise and rapid conversion of analog signals to digital form without compromising the quality of the video content.
  • Integrated Triple ADC: It boasts an integrated triple 8-bit ADC, which is capable of digitizing RGB or YPbPr video signals, providing a comprehensive solution for high-resolution video applications.
  • Wide Input Range: This product supports a wide range of video formats and resolutions, offering flexibility for use in various devices and system configurations.
  • PLL Circuitry: The on-chip phase-locked loop (PLL) circuitry facilitates easy synchronization with video sources, ensuring stable and reliable operation.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9886XS-100 maintains low power consumption, which is critical for portable and battery-operated devices.
  • Programmable Functions: Users can take advantage of the programmable functions through a serial digital interface (SDI), allowing for customization and optimization of the IC's performance for specific applications.

Applications

The AD9886XS-100 is widely used in a variety of applications where high-quality video signal processing is required. These applications include:

  • Professional video capture and editing equipment
  • High-definition television receivers
  • Video projection systems
  • Display controllers
  • Video signal conversion and interface devices

Conclusion

With its powerful features and reliable performance, the AD9886XS-100 from Analog Devices Inc. stands out as a premier solution for advanced video signal processing tasks. Whether it's for professional-grade video equipment or consumer electronics, this IC delivers the quality, versatility, and efficiency needed to drive the next generation of video technology.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess